25 Position D-Sub Plug, Male Pins Connector
D Sub Connector, NORCOMP - 172 Series, DB, Plug, 25, Steel, Through Hole RoHS Compliant: Yes
D SUB CONNECTOR, PLUG, 25POS; D Sub Connector Type:Standard; Gender:Plug; Product Range:172-E M Series; No. of Contacts:25Contacts;
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1525MNEA-ND | 07W6404 | 40Y4798 |
| Product Name | D-Sub Connector Assemblies | D Sub Connector, Norcomp - 172 Series, Db, Plug, 25, Steel, Through Hole Rohs Compliant Norcomp | D Sub Connector, Plug, 25Pos; D Sub Connector Type Norcomp |
| Category | D-Sub Connector | ||
| Connector Type | Plug, Male Pins | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole | Through Hole Mount | |
| Current Rating | 5.0 amps |