PHOENIX CONTACT USA Wire to Board 1729157

Description
"5 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
Request a Quote Datasheet
Description
"5 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board - 277-1250-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
277-1250-ND
Wire to Board 277-1250-ND
"5 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"

"5 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"

Buy Now Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Preliminary Pitch: 0.200" (5.08mm) Mating Orientation: 45° (135°) Angle with Board Voltage: 250V Wire Termination: Screwless - Push Button Clamp Wire Termination: Screwless - Push Button Clamp Housing Material: Liquid Crystal Polymer (LCP), Glass Filled

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Preliminary
Pitch: 0.200" (5.08mm)
Mating Orientation: 45° (135°) Angle with Board
Voltage: 250V
Wire Termination: Screwless - Push Button Clamp
Wire Termination: Screwless - Push Button Clamp
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled

Buy Now Datasheet
Singapore, Singapore
13.5A 250V Electronic Connector
371-1729157
13.5A 250V Electronic Connector 371-1729157
5 Pos Barrier Strip Terminal Block, 13.5A, 250V, 5.08mm Pitch Product overview: 1729157 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13.5A, 250V, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1729157 can be used for catalog matching and distributor lookup.

5 Pos Barrier Strip Terminal Block, 13.5A, 250V, 5.08mm Pitch Product overview: 1729157 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13.5A, 250V, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1729157 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire to Board - 1729157 - ODG (Origin Data Global)
Shenzhen, China
Wire to Board
1729157
Wire to Board 1729157
TERM BLK 5P SIDE ENT 5.08MM PCB

TERM BLK 5P SIDE ENT 5.08MM PCB

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-1250-ND 371-1729157 1729157
Product Name Wire to Board Connectors,Interconnects 13.5A 250V Electronic Connector Wire to Board
Termination Screw - Rising Cage Clamp Solder
Mounting Through Hole Through Hole
Contact Pitch 5.08 mm (0.2000 inch)
Contact Size (AWG) 14 to 30 AWG 14 to 30 AWG
Unlock Full Specs
to access all available technical data