15 Position D-Sub Receptacle, Female Sockets Connector
D SUB CONNECTOR, RECEPTACLE, 15POS; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:172-E M Series; No. of Contacts:15Contacts;
Standard D Sub Connector, NORCOMP - 172 Series, DA, Receptacle, 15, Steel Body, Through Hole RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1515FNEA-ND | 40Y4784 | 07W6403 |
| Product Name | D-Sub Connector Assemblies | D Sub Connector, Receptacle, 15Pos; D Sub Connector Type Norcomp | Standard D Sub Connector, Norcomp - 172 Series, Da, Receptacle, 15, Steel Body, Through Hole Rohs Compliant Norcomp |
| Category | D-Sub Connector | ||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole |