NorComp D-Sub Connector Assemblies 172-E15-113R001

Description
15 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
15 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 1515MNEA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
1515MNEA-ND
D-Sub Connector Assemblies 1515MNEA-ND
15 Position D-Sub Plug, Male Pins Connector

15 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Connector, Plug, 15Pos; D Sub Connector Type Norcomp - 40Y4770 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 15Pos; D Sub Connector Type Norcomp
40Y4770
D Sub Connector, Plug, 15Pos; D Sub Connector Type Norcomp 40Y4770
D SUB CONNECTOR, PLUG, 15POS; D Sub Connector Type:Standard; Gender:Plug; Product Range:172-E M Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 15POS; D Sub Connector Type:Standard; Gender:Plug; Product Range:172-E M Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site
D Sub Connector, Norcomp - 172 Series, Da, Plug, 15, Steel, Through Hole Rohs Compliant Norcomp - 07W6402 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Norcomp - 172 Series, Da, Plug, 15, Steel, Through Hole Rohs Compliant Norcomp
07W6402
D Sub Connector, Norcomp - 172 Series, Da, Plug, 15, Steel, Through Hole Rohs Compliant Norcomp 07W6402
D Sub Connector, NORCOMP - 172 Series, DA, Plug, 15, Steel, Through Hole RoHS Compliant: Yes

D Sub Connector, NORCOMP - 172 Series, DA, Plug, 15, Steel, Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1515MNEA-ND 40Y4770 07W6402
Product Name D-Sub Connector Assemblies D Sub Connector, Plug, 15Pos; D Sub Connector Type Norcomp D Sub Connector, Norcomp - 172 Series, Da, Plug, 15, Steel, Through Hole Rohs Compliant Norcomp
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Panel Mount, Through Hole Through Hole Mount
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data