"3 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
3-Pos Terminal Block, 13.5A, 400V, 5mm Pitch, Screw, Through Hole Product overview: 1729021 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 13.5A, 400V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 13.5A, 400V, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1729021 can be used for catalog matching and distributor lookup.
Manufacturer: Phoenix Contact
Win Source Part Number: 1332238-1729021
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Positions Per Level: 3
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Color: Green
Features: Interlocking (Side)
Wire Gauge: 14-30 AWG
Housing Material: Polyamide (PA), Nylon
Voltage: 300 V
Standard Package: 250
Mounting: Through Hole
Current: 10 A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Rising Cage Clamp
Torque - Screw: 0.5-0.6 Nm (4.4-5.3 Lb-In)
Screw Thread: M3
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: MKDSN1,5/3,MKDSN 1.5/3,277-1237
RoHS Status: ROHS3 Compliant
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-1237-ND | 371-1729021 | 1332238-1729021 | 14X5152 |
| Product Name | Wire to Board | Through-Hole 13.5A 400V Electronic Connector | Connectors, Interconnects - Terminal Blocks - Wire to Board | Mkdsn 1 5/ 3 Phoenix Contact |
| Termination | Screw - Rising Cage Clamp | Screw | ||
| Mounting | Through Hole | Through Hole | ||
| Contact Pitch | 5 mm (0.1970 inch) | |||
| Contact Size (AWG) | 14 to 30 AWG |