NorComp D-Sub Connector Assemblies 172-E37-113R911

Description
37 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
37 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 2937MEA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
2937MEA-ND
D-Sub Connector Assemblies 2937MEA-ND
37 Position D-Sub Plug, Male Pins Connector

37 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D-Sub Connector Assemblies - 5497-172-E37-113R911-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
5497-172-E37-113R911-ND
D-Sub Connector Assemblies 5497-172-E37-113R911-ND
CONN D-SUB PLG 37POS PNL MT SLDR

CONN D-SUB PLG 37POS PNL MT SLDR

Buy Now Datasheet
D Sub Connector, Plug, 37Pos; D Sub Connector Type Norcomp - 40Y4830 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 37Pos; D Sub Connector Type Norcomp
40Y4830
D Sub Connector, Plug, 37Pos; D Sub Connector Type Norcomp 40Y4830
D SUB CONNECTOR, PLUG, 37POS; D Sub Connector Type:Standard; Gender:Plug; Product Range:172-E M Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 37POS; D Sub Connector Type:Standard; Gender:Plug; Product Range:172-E M Series; No. of Contacts:37Contacts; D Sub Shell Size:DC; Contact Termination Type:Solder; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 2937MEA-ND 40Y4830
Product Name D-Sub Connector Assemblies D Sub Connector, Plug, 37Pos; D Sub Connector Type Norcomp
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Panel Mount, Through Hole Through Hole Mount
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29400-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PWRBLADE HEADER - VERTICAL - 51700-10302408AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Screw Connectors - 36-1202-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers