37 Position D-Sub Receptacle, Female Sockets Connector
CONN D-SUB RCPT 37P PNL MNT SLDR
D SUB CONNECTOR, RECEPTACLE, 37POS; Gender:Receptacle; Product Range:172-E M Series; No. of Contacts:37Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2537FEA-ND | 40Y4841 |
| Product Name | D-Sub Connector Assemblies | D Sub Connector, Receptacle, 37Pos; Gender Norcomp |
| Category | D-Sub Connector | |
| Connector Type | Receptacle, Female Sockets | D-Sub Connector |
| Mounting | Panel Mount, Through Hole |