FCT from Molex FM7W2P5-K120 / 1731070092
7 (5 + 2 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 485041 | WM12579-ND |
| Product Name | D Sub Connectors | D-Sub Connector Assemblies |
| Connector Type | D-Sub Connector | Plug, Male Pins |
| Gender | Male / Plug | |
| Geometry | Right Angle; Right angle | |
| Mounting | Through hole | Through Hole, Right Angle |