"4 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
TERM BLK 4POS SIDE ENTRY 5MM PCB
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-1238-ND | 14X5153 | 1729034 |
| Product Name | Wire to Board | Mkdsn 1 5/ 4 Phoenix Contact | Wire to Board |
| Termination | Screw - Rising Cage Clamp | ||
| Mounting | Through Hole | Through Hole | |
| Contact Pitch | 5 mm (0.1970 inch) | ||
| Contact Size (AWG) | 14 to 30 AWG | 14 to 30 AWG |