TE Connectivity Coax Connectors CONSMA001-SMD-G-T

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 18 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 18 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - CONSMA001-SMD-G-T - TE Connectivity
Berwyn, PA, United States
Coax Connectors
CONSMA001-SMD-G-T
Coax Connectors CONSMA001-SMD-G-T
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 18 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 400 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 18

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 400

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • RF Connector Style : Jack
  • RF Interface : SMA
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now Datasheet
Coaxial Connectors - 2711063 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2711063
Coaxial Connectors 2711063
TE Connectivity CONSMA001-SMD-G-T

TE Connectivity CONSMA001-SMD-G-T

Supplier's Site
Coaxial Connectors - 2711063P - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2711063P
Coaxial Connectors 2711063P
TE Connectivity CONSMA001-SMD-G-T

TE Connectivity CONSMA001-SMD-G-T

Supplier's Site
Coaxial Connectors - 2711062 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2711062
Coaxial Connectors 2711062
TE Connectivity CONSMA001-SMD-G-T

TE Connectivity CONSMA001-SMD-G-T

Supplier's Site
Coaxial Connector (RF) Assemblies - 343-CONSMA001-SMD-G-TDKR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
343-CONSMA001-SMD-G-TDKR-ND
Coaxial Connector (RF) Assemblies 343-CONSMA001-SMD-G-TDKR-ND
SMA Connector Receptacle, Female Socket 50Ohm Surface Mount Solder

SMA Connector Receptacle, Female Socket 50Ohm Surface Mount Solder

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 343-CONSMA001-SMD-G-TCT-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
343-CONSMA001-SMD-G-TCT-ND
Coaxial Connector (RF) Assemblies 343-CONSMA001-SMD-G-TCT-ND
SMA Connector Receptacle, Female Socket 50Ohm Surface Mount Solder

SMA Connector Receptacle, Female Socket 50Ohm Surface Mount Solder

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 343-CONSMA001-SMD-G-TTR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
343-CONSMA001-SMD-G-TTR-ND
Coaxial Connector (RF) Assemblies 343-CONSMA001-SMD-G-TTR-ND
SMA Connector Receptacle, Female Socket 50Ohm Surface Mount Solder

SMA Connector Receptacle, Female Socket 50Ohm Surface Mount Solder

Buy Now Datasheet
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) - CONSMA001-SMD-G-T - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX)
CONSMA001-SMD-G-T
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) CONSMA001-SMD-G-T
SMA JCK PCB MT SMT AU T&R

SMA JCK PCB MT SMT AU T&R

Buy Now
Coaxial Connector (RF) Assemblies - CONSMA001-SMD-G-T - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
CONSMA001-SMD-G-T
Coaxial Connector (RF) Assemblies CONSMA001-SMD-G-T
CONN SMA REC STR T&R

CONN SMA REC STR T&R

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Heilind Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Coaxial Connectors Board Mount Connectors Electrical Connectors RF and Microwave Connectors
Product Number CONSMA001-SMD-G-T 2711063 343-CONSMA001-SMD-G-TDKR-ND CONSMA001-SMD-G-T CONSMA001-SMD-G-T
Product Name Coax Connectors Coaxial Connectors Coaxial Connector (RF) Assemblies Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) Coaxial Connector (RF) Assemblies
Gender Female / Jack Female / Jack
Termination Solder
Mounting Board Mount Surface Mount Surface Mount
Coupling Threaded
Unlock Full Specs
to access all available technical data