TE Connectivity Coax Connectors CON292003-1-G

Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount RF Connector Coupling Mechanism : Threaded Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 40 Other Dielectric Material : Polyetherimide (PEI) Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : 2.92mm Series Sealable : No
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount RF Connector Coupling Mechanism : Threaded Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 40 Other Dielectric Material : Polyetherimide (PEI) Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : 2.92mm Series Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - CON292003-1-G - TE Connectivity
Berwyn, PA, United States
Coax Connectors
CON292003-1-G
Coax Connectors CON292003-1-G
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount RF Connector Coupling Mechanism : Threaded Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 40 Other Dielectric Material : Polyetherimide (PEI) Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : 2.92mm Series Sealable : No

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Passivated

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • RF Connector Coupling Mechanism : Threaded

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 40

Other


  • Dielectric Material : Polyetherimide (PEI)

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : 2.92mm Series
  • Sealable : No
Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 343-CON292003-1-G-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
343-CON292003-1-G-ND
Coaxial Connector (RF) Assemblies 343-CON292003-1-G-ND
CONN RPC2.92 JCK ST 50OHM EDGEMT

CONN RPC2.92 JCK ST 50OHM EDGEMT

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number CON292003-1-G 343-CON292003-1-G-ND
Product Name Coax Connectors Coaxial Connector (RF) Assemblies
Connector Type Wire to Board Connector 2.92mm Connector; Jack, Female Socket
Unlock Full Specs
to access all available technical data