TE Connectivity Coax Connectors CONSMP001-1

Description
Body Features Body Material : Stainless Steel Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount RF Connector Coupling Mechanism : Snap-On Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 27 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : SMP Sealable : No
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount RF Connector Coupling Mechanism : Snap-On Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 27 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : SMP Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - CONSMP001-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
CONSMP001-1
Coax Connectors CONSMP001-1
Body Features Body Material : Stainless Steel Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount RF Connector Coupling Mechanism : Snap-On Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 27 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : SMP Sealable : No

Body Features


  • Body Material : Stainless Steel
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • RF Connector Coupling Mechanism : Snap-On

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 27

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • RF Connector Style : Plug
  • RF Interface : SMP
  • Sealable : No
Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 343-CONSMP001-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
343-CONSMP001-1-ND
Coaxial Connector (RF) Assemblies 343-CONSMP001-1-ND
SMP Connector Plug, Male Pin 50Ohm Through Hole Solder

SMP Connector Plug, Male Pin 50Ohm Through Hole Solder

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number CONSMP001-1 343-CONSMP001-1-ND
Product Name Coax Connectors Coaxial Connector (RF) Assemblies
Connector Type Wire to Board Connector SMP; Plug, Male Pin
Unlock Full Specs
to access all available technical data