TE Connectivity Coax Connectors CONSWD001-SMD

Description
Body Features Body Material : Copper Alloy Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount RF Connector Coupling Mechanism : Snap-On Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 6 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SWD RF Switch Sealable : No
Request a Quote Datasheet
Description
Body Features Body Material : Copper Alloy Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount RF Connector Coupling Mechanism : Snap-On Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 6 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SWD RF Switch Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - CONSWD001-SMD - TE Connectivity
Berwyn, PA, United States
Coax Connectors
CONSWD001-SMD
Coax Connectors CONSWD001-SMD
Body Features Body Material : Copper Alloy Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount RF Connector Coupling Mechanism : Snap-On Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 6 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SWD RF Switch Sealable : No

Body Features


  • Body Material : Copper Alloy
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • RF Connector Coupling Mechanism : Snap-On

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 6

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : SWD RF Switch
  • Sealable : No
Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 343-CONSWD001-SMDDKR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
343-CONSWD001-SMDDKR-ND
Coaxial Connector (RF) Assemblies 343-CONSWD001-SMDDKR-ND
SWD CONNECTOR RECEPTACLE, FEMALE

SWD CONNECTOR RECEPTACLE, FEMALE

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 343-CONSWD001-SMDCT-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
343-CONSWD001-SMDCT-ND
Coaxial Connector (RF) Assemblies 343-CONSWD001-SMDCT-ND
SWD CONNECTOR RECEPTACLE, FEMALE

SWD CONNECTOR RECEPTACLE, FEMALE

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 343-CONSWD001-SMDTR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
343-CONSWD001-SMDTR-ND
Coaxial Connector (RF) Assemblies 343-CONSWD001-SMDTR-ND
SWD CONNECTOR RECEPTACLE, FEMALE

SWD CONNECTOR RECEPTACLE, FEMALE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number CONSWD001-SMD 343-CONSWD001-SMDDKR-ND
Product Name Coax Connectors Coaxial Connector (RF) Assemblies
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data