TE Connectivity Coax Connectors CONBNC001

Description
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount RF Connector Coupling Mechanism : Bayonet Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 3 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount RF Connector Coupling Mechanism : Bayonet Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 3 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - CONBNC001 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
CONBNC001
Coax Connectors CONBNC001
Body Features Body Material : Brass Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount RF Connector Coupling Mechanism : Bayonet Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 3 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • RF Connector Coupling Mechanism : Bayonet

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 3

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No
Buy Now Datasheet
Coaxial Connectors - 304796 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
304796
Coaxial Connectors 304796
Linx CONBNC001 BNC Connector

Linx CONBNC001 BNC Connector

Supplier's Site
Coaxial Connector (RF) Assemblies - 343-CONBNC001-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
343-CONBNC001-ND
Coaxial Connector (RF) Assemblies 343-CONBNC001-ND
BNC Connector Jack, Female Socket 50Ohm Through Hole Solder

BNC Connector Jack, Female Socket 50Ohm Through Hole Solder

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Electrical Connectors Coaxial Connectors Board Mount Connectors
Product Number CONBNC001 304796 343-CONBNC001-ND
Product Name Coax Connectors Coaxial Connectors Coaxial Connector (RF) Assemblies
Connector Type Wire to Board Connector BNC BNC; Jack, Female Socket
Gender Female / Jack Female / Jack
Mounting Board Mount Through Hole
Coupling Bayonet
Unlock Full Specs
to access all available technical data