TE Connectivity Coax Connectors CONREVSMA002-L

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Mechanical Attachment Connector Mounting Type : Board Mount, Panel Mount Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 18 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Lockwasher Material : Brass Packaging Features Packaging Method : Bulk Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly RF Connector Style : Jack RF Interface : RP-SMA Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Mechanical Attachment Connector Mounting Type : Board Mount, Panel Mount Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 18 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Lockwasher Material : Brass Packaging Features Packaging Method : Bulk Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly RF Connector Style : Jack RF Interface : RP-SMA Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - CONREVSMA002-L - TE Connectivity
Berwyn, PA, United States
Coax Connectors
CONREVSMA002-L
Coax Connectors CONREVSMA002-L
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Mechanical Attachment Connector Mounting Type : Board Mount, Panel Mount Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 18 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Lockwasher Material : Brass Packaging Features Packaging Method : Bulk Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly RF Connector Style : Jack RF Interface : RP-SMA Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold (Au)

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Right Angle

Mechanical Attachment


  • Connector Mounting Type : Board Mount, Panel Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 18

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Lockwasher Material : Brass

Packaging Features


  • Packaging Method : Bulk
  • Packaging Quantity : 200

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • RF Connector Style : Jack
  • RF Interface : RP-SMA
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now Datasheet
Coaxial Connectors - 2711049 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2711049
Coaxial Connectors 2711049
TE Connectivity CONREVSMA002-L

TE Connectivity CONREVSMA002-L

Supplier's Site
Coaxial Connectors - 2711048 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2711048
Coaxial Connectors 2711048
TE Connectivity CONREVSMA002-L

TE Connectivity CONREVSMA002-L

Supplier's Site
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) - CONREVSMA002-L - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX)
CONREVSMA002-L
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) CONREVSMA002-L
RP SMA RA EXTD JCK PCB THM NI

RP SMA RA EXTD JCK PCB THM NI

Buy Now
Coaxial Connector (RF) Assemblies - CONREVSMA002-L-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
CONREVSMA002-L-ND
Coaxial Connector (RF) Assemblies CONREVSMA002-L-ND
RP-SMA Connector Receptacle, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder

RP-SMA Connector Receptacle, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Heilind Electronics, Inc. DigiKey
Product Category Electrical Connectors Coaxial Connectors Electrical Connectors Board Mount Connectors
Product Number CONREVSMA002-L 2711049 CONREVSMA002-L CONREVSMA002-L-ND
Product Name Coax Connectors Coaxial Connectors Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) Coaxial Connector (RF) Assemblies
Gender Female / Jack Female / Jack
Termination Solder
Mounting Board Mount, Panel Mount Panel Mount, Through Hole, Right Angle
Coupling Threaded
Unlock Full Specs
to access all available technical data