TE Connectivity Coax Connectors CONMHF4-SMD-G-T

Description
Body Features Body Material : Copper Alloy Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount RF Connector Coupling Mechanism : Snap-On Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 6 Other Dielectric Material : Liquid Crystal Polymer (LCP) Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : UMCC GEN 4 Sealable : No
Request a Quote Datasheet
Description
Body Features Body Material : Copper Alloy Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount RF Connector Coupling Mechanism : Snap-On Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 6 Other Dielectric Material : Liquid Crystal Polymer (LCP) Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : UMCC GEN 4 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - CONMHF4-SMD-G-T - TE Connectivity
Berwyn, PA, United States
Coax Connectors
CONMHF4-SMD-G-T
Coax Connectors CONMHF4-SMD-G-T
Body Features Body Material : Copper Alloy Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount RF Connector Coupling Mechanism : Snap-On Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 6 Other Dielectric Material : Liquid Crystal Polymer (LCP) Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : UMCC GEN 4 Sealable : No

Body Features


  • Body Material : Copper Alloy
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • RF Connector Coupling Mechanism : Snap-On

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 6

Other


  • Dielectric Material : Liquid Crystal Polymer (LCP)

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : UMCC GEN 4
  • Sealable : No
Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 343-CONMHF4-SMD-G-TCT-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
343-CONMHF4-SMD-G-TCT-ND
Coaxial Connector (RF) Assemblies 343-CONMHF4-SMD-G-TCT-ND
IPEX MHF4 Connector Jack, Male Pin 50Ohm Surface Mount Solder

IPEX MHF4 Connector Jack, Male Pin 50Ohm Surface Mount Solder

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 343-CONMHF4-SMD-G-TTR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
343-CONMHF4-SMD-G-TTR-ND
Coaxial Connector (RF) Assemblies 343-CONMHF4-SMD-G-TTR-ND
IPEX MHF4 Connector Jack, Male Pin 50Ohm Surface Mount Solder

IPEX MHF4 Connector Jack, Male Pin 50Ohm Surface Mount Solder

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 343-CONMHF4-SMD-G-TDKR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
343-CONMHF4-SMD-G-TDKR-ND
Coaxial Connector (RF) Assemblies 343-CONMHF4-SMD-G-TDKR-ND
IPEX MHF4 Connector Jack, Male Pin 50Ohm Surface Mount Solder

IPEX MHF4 Connector Jack, Male Pin 50Ohm Surface Mount Solder

Buy Now Datasheet
Coaxial Connectors - 2711034 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2711034
Coaxial Connectors 2711034
TE Connectivity CONMHF4-SMD-G-T

TE Connectivity CONMHF4-SMD-G-T

Supplier's Site
Coaxial Connectors - 2711033 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2711033
Coaxial Connectors 2711033
TE Connectivity CONMHF4-SMD-G-T

TE Connectivity CONMHF4-SMD-G-T

Supplier's Site
Coaxial Connectors - 2711034P - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2711034P
Coaxial Connectors 2711034P
TE Connectivity CONMHF4-SMD-G-T

TE Connectivity CONMHF4-SMD-G-T

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Electrical Connectors Board Mount Connectors Coaxial Connectors
Product Number CONMHF4-SMD-G-T 343-CONMHF4-SMD-G-TCT-ND 2711034
Product Name Coax Connectors Coaxial Connector (RF) Assemblies Coaxial Connectors
Connector Type Wire to Board Connector Jack, Male Pin
Gender Female / Jack Male / Plug
Mounting Board Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102322-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Headers, Male Pins - A26778-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Headers, Male Pins - 2684-054595-ETR-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Surface Mount, Right Angle
Current Rating 1.7 amps
View Details
2 suppliers
Headers, Receptacles, Female Sockets - A3103-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount
Number of Contacts 20 #
View Details
3 suppliers