SMA JCK PCB .062 EDGE MT NI
Mfr: XP Power
Category: Connectors,Interconn
Packaging: Magazine
Part Status: Active
Connector Type: Receptacle
Contact Termination: Compression and Crimp
Shield Termination: Solder
Impedance: 1 kOhm
Mounting Type: Requires Holder
SMA Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch Solder
| Heilind Electronics, Inc. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | CONSMA003.062 | CONSMA003.062-ND | |
| Product Name | Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) | Connectors,Interconnects | Coaxial Connector (RF) Assemblies |
| Termination | Compression and Crimp |