The Cmf1 Power Entry Module 2.5A (part number 32C1420) is designed for panel mounting and features a screw-on design for easy installation on PCBs. It serves dual functions as an appliance inlet and a one-pole line switch. The module is rated for 2.5 A at 250 VAC and 6 A at 125 VAC, making it suitable for various applications. It has a dielectric strength of over 2.3 kVAC between line and neutral, and over 2.8 kVAC between line/neutral and protective earth, ensuring robust electrical performance. The operating temperature range is from -25 °C to 70 °C, and it has an IP 40 protection rating from the front side, complying with IEC 60529 standards. The housing is made of thermoplastic material rated UL 94V-0, ensuring durability. The module is compatible with appliances according to IEC/UL 60950 and is available in versions with or without a rear-side insulation cover. The switch can be bi-positioned, allowing for flexibility in installation.
Power Entry Connector Receptacle, Male Pins - Module IEC 320-C8, Non-Polarized Panel Mount, Snap-In; Through Hole, Right Angle
CMF1 POWER ENTRY MODUL 2.5A
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 486-5887-ND | 32C1420 |
| Product Name | Power Entry Modules (PEM) | Cmf1 Power Entry Modul 2.5A Schurter |
| Connector Type | Receptacle, Male Pins - Module |