Body Features
Configuration Features
Contact Features
Electrical Characteristics
Housing Features
Mechanical Attachment
Operation/Applicatio
Other
Packaging Features
Product Type Features
Termination Features
Usage Conditions
SMA Connector Receptacle, Female Socket 50Ohm Surface Mount Solder
SMA JCK PCB MT SMT AU
SMA RF Interface, Jack, 50 Ω, Threaded,
CONN SMA RCPT STR 50 OHM SMD
| TE Connectivity | DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | CONSMA001-SMD-G | CONSMA001-SMD-G-ND | CONSMA001-SMD-G | CONSMA001-SMD-G | CONSMA001-SMD-G |
| Product Name | Coax Connectors | Coaxial Connector (RF) Assemblies | Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) | SMA Connector | Coaxial Connector (RF) Assemblies |
| Gender | Female / Jack | ||||
| Termination | Solder | ||||
| Mounting | Board Mount | Surface Mount | Surface Mount | ||
| Coupling | Threaded |