TE Connectivity Coax Connectors CONMMCX002-SMD-T

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 6 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1750 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly RF Connector Style : Jack RF Interface : MMCX Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 6 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1750 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly RF Connector Style : Jack RF Interface : MMCX Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - CONMMCX002-SMD-T - TE Connectivity
Berwyn, PA, United States
Coax Connectors
CONMMCX002-SMD-T
Coax Connectors CONMMCX002-SMD-T
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 6 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1750 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly RF Connector Style : Jack RF Interface : MMCX Sealable : No Termination Features Termination Method to PCB : Surface Mount Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Right Angle

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Snap-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 6

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 1750

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • RF Connector Style : Jack
  • RF Interface : MMCX
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Connectors RF - Micro-Mini (MMCX,OSMM,OSMT,SSMA/B/C) - CONMMCX002-SMD-T - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Micro-Mini (MMCX,OSMM,OSMT,SSMA/B/C)
CONMMCX002-SMD-T
Connectors RF - Micro-Mini (MMCX,OSMM,OSMT,SSMA/B/C) CONMMCX002-SMD-T
MMCX RA JCK PCB MT SMT AU T&R

MMCX RA JCK PCB MT SMT AU T&R

Buy Now
Coaxial Connectors - 2711040P - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2711040P
Coaxial Connectors 2711040P
TE Connectivity CONMMCX002-SMD-T

TE Connectivity CONMMCX002-SMD-T

Supplier's Site
Coaxial Connectors - 2711040 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2711040
Coaxial Connectors 2711040
TE Connectivity CONMMCX002-SMD-T

TE Connectivity CONMMCX002-SMD-T

Supplier's Site
Coaxial Connectors - 2711039 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2711039
Coaxial Connectors 2711039
TE Connectivity CONMMCX002-SMD-T

TE Connectivity CONMMCX002-SMD-T

Supplier's Site
Coaxial Connector (RF) Assemblies - 343-CONMMCX002-SMD-TTR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
343-CONMMCX002-SMD-TTR-ND
Coaxial Connector (RF) Assemblies 343-CONMMCX002-SMD-TTR-ND
MMCX Connector Receptacle, Female Socket 50Ohm Surface Mount, Right Angle Solder

MMCX Connector Receptacle, Female Socket 50Ohm Surface Mount, Right Angle Solder

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 343-CONMMCX002-SMD-TDKR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
343-CONMMCX002-SMD-TDKR-ND
Coaxial Connector (RF) Assemblies 343-CONMMCX002-SMD-TDKR-ND
MMCX Connector Receptacle, Female Socket 50Ohm Surface Mount, Right Angle Solder

MMCX Connector Receptacle, Female Socket 50Ohm Surface Mount, Right Angle Solder

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 343-CONMMCX002-SMD-TCT-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
343-CONMMCX002-SMD-TCT-ND
Coaxial Connector (RF) Assemblies 343-CONMMCX002-SMD-TCT-ND
MMCX Connector Receptacle, Female Socket 50Ohm Surface Mount, Right Angle Solder

MMCX Connector Receptacle, Female Socket 50Ohm Surface Mount, Right Angle Solder

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. RS Components, Ltd. DigiKey
Product Category Electrical Connectors Electrical Connectors Coaxial Connectors Board Mount Connectors
Product Number CONMMCX002-SMD-T CONMMCX002-SMD-T 2711040P 343-CONMMCX002-SMD-TTR-ND
Product Name Coax Connectors Connectors RF - Micro-Mini (MMCX,OSMM,OSMT,SSMA/B/C) Coaxial Connectors Coaxial Connector (RF) Assemblies
Gender Female / Jack Female / Jack
Termination Solder
Mounting Board Mount Surface Mount, Right Angle
Coupling Snap-On
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102160-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Headers, Male Pins - A0105-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
Coax Connectors - 1061030-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination Through Hole - Solder
View Details
3 suppliers
3A Electronic Connector - 316-103906-3 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Crimp
Current Rating 3.0 amps
View Details
3 suppliers