TE Connectivity Coax Connectors CON24001-VIA

Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount RF Connector Coupling Mechanism : Threaded Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 50 Other Dielectric Material : Polyetherimide (PEI) Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : 2.4mm Series Sealable : No
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount RF Connector Coupling Mechanism : Threaded Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 50 Other Dielectric Material : Polyetherimide (PEI) Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : 2.4mm Series Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - CON24001-VIA - TE Connectivity
Berwyn, PA, United States
Coax Connectors
CON24001-VIA
Coax Connectors CON24001-VIA
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount RF Connector Coupling Mechanism : Threaded Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 50 Other Dielectric Material : Polyetherimide (PEI) Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : 2.4mm Series Sealable : No

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Passivated

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • RF Connector Coupling Mechanism : Threaded

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 50

Other


  • Dielectric Material : Polyetherimide (PEI)

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : 2.4mm Series
  • Sealable : No
Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 343-CON24001-VIA-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
343-CON24001-VIA-ND
Coaxial Connector (RF) Assemblies 343-CON24001-VIA-ND
CONN 2.4MM JACK STR 50 OHM SMD

CONN 2.4MM JACK STR 50 OHM SMD

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number CON24001-VIA 343-CON24001-VIA-ND
Product Name Coax Connectors Coaxial Connector (RF) Assemblies
Connector Type Wire to Board Connector 2.4mm Connector; Jack, Female Socket
Unlock Full Specs
to access all available technical data