TE Connectivity Coax Connectors CONMHF1-SMD-G-T

Description
Body Features Body Material : Copper Alloy Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount RF Connector Coupling Mechanism : Snap-On Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 6 Other Dielectric Material : Liquid Crystal Polymer (LCP) Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : UMCC GEN 1 Sealable : No
Request a Quote Datasheet
Description
Body Features Body Material : Copper Alloy Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount RF Connector Coupling Mechanism : Snap-On Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 6 Other Dielectric Material : Liquid Crystal Polymer (LCP) Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : UMCC GEN 1 Sealable : No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - CONMHF1-SMD-G-T - TE Connectivity
Berwyn, PA, United States
Coax Connectors
CONMHF1-SMD-G-T
Coax Connectors CONMHF1-SMD-G-T
Body Features Body Material : Copper Alloy Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount RF Connector Coupling Mechanism : Snap-On Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 6 Other Dielectric Material : Liquid Crystal Polymer (LCP) Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : UMCC GEN 1 Sealable : No

Body Features


  • Body Material : Copper Alloy
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • RF Connector Coupling Mechanism : Snap-On

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 6

Other


  • Dielectric Material : Liquid Crystal Polymer (LCP)

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : UMCC GEN 1
  • Sealable : No
Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 343-CONMHF1-SMD-G-TCT-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
343-CONMHF1-SMD-G-TCT-ND
Coaxial Connector (RF) Assemblies 343-CONMHF1-SMD-G-TCT-ND
U.FL (UMCC) Connector Jack, Male Pin 50Ohm Surface Mount Solder

U.FL (UMCC) Connector Jack, Male Pin 50Ohm Surface Mount Solder

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 343-CONMHF1-SMD-G-TDKR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
343-CONMHF1-SMD-G-TDKR-ND
Coaxial Connector (RF) Assemblies 343-CONMHF1-SMD-G-TDKR-ND
U.FL (UMCC) Connector Jack, Male Pin 50Ohm Surface Mount Solder

U.FL (UMCC) Connector Jack, Male Pin 50Ohm Surface Mount Solder

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 343-CONMHF1-SMD-G-TTR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
343-CONMHF1-SMD-G-TTR-ND
Coaxial Connector (RF) Assemblies 343-CONMHF1-SMD-G-TTR-ND
U.FL (UMCC) Connector Jack, Male Pin 50Ohm Surface Mount Solder

U.FL (UMCC) Connector Jack, Male Pin 50Ohm Surface Mount Solder

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - CONMHF1-SMD-G-T - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
CONMHF1-SMD-G-T
Coaxial Connector (RF) Assemblies CONMHF1-SMD-G-T
CONN UMC JACK STR SMD

CONN UMC JACK STR SMD

Supplier's Site Datasheet
Coaxial Connectors - 304772 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
304772
Coaxial Connectors 304772
Linx CONMHF1-SMD-G-T Coaxial Connector

Linx CONMHF1-SMD-G-T Coaxial Connector

Supplier's Site
Coaxial Connectors - 304773 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
304773
Coaxial Connectors 304773
Linx CONMHF1-SMD-G-T Coaxial Connector

Linx CONMHF1-SMD-G-T Coaxial Connector

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ODG (Origin Data Global) RS Components, Ltd.
Product Category Electrical Connectors Board Mount Connectors RF and Microwave Connectors Coaxial Connectors
Product Number CONMHF1-SMD-G-T 343-CONMHF1-SMD-G-TCT-ND CONMHF1-SMD-G-T 304772
Product Name Coax Connectors Coaxial Connector (RF) Assemblies Coaxial Connector (RF) Assemblies Coaxial Connectors
Connector Type Wire to Board Connector Jack, Male Pin
Gender Female / Jack Female / Jack Female / Jack
Mounting Board Mount Surface Mount Surface Mount
Coupling Snap-On
Unlock Full Specs
to access all available technical data