Power Entry Connector Receptacle, Male Pins - Module IEC 320-C8, Non-Polarized Panel Mount, Snap-In; Through Hole, Right Angle
IEC C8 INLET, 2.5A, 250VAC, THT, PANEL; IEC Connector Type:IEC C8 Inlet; Current Rating:2.5A; Voltage Rating:250VAC; Contact Termination Type:Through Hole; Connector Mounting:Flange Mount; Product Range:-; Gender:Plug RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 486-4079-ND | 32C1421 |
| Product Name | Power Entry Modules (PEM) | Iec C8 Inlet, 2.5A, 250Vac, Tht, Panel; Iec Connector Type Schurter |
| Connector Type | Receptacle, Male Pins - Module | |
| Mounting | Panel Mount, Snap-In; Through Hole, Right Angle | Flange Mount |
| Voltage Rating | 250 volts | 250 volts |
| Current Rating | 2.5 amps | 2.5 amps |