TE Connectivity Coax Connectors CONSMA001-C-G

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 18 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 18 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - CONSMA001-C-G - TE Connectivity
Berwyn, PA, United States
Coax Connectors
CONSMA001-C-G
Coax Connectors CONSMA001-C-G
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Straight Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 18 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Gold

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Straight

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 18

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • RF Connector Style : Jack
  • RF Interface : SMA
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now Datasheet
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) - CONSMA001-C-G - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX)
CONSMA001-C-G
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) CONSMA001-C-G
SMA JCK PCB THM NI CIRC BASE

SMA JCK PCB THM NI CIRC BASE

Buy Now
Coaxial Connector (RF) Assemblies - 343-CONSMA001-C-G-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
343-CONSMA001-C-G-ND
Coaxial Connector (RF) Assemblies 343-CONSMA001-C-G-ND
SMA Connector Receptacle, Female Socket 50Ohm Through Hole Solder

SMA Connector Receptacle, Female Socket 50Ohm Through Hole Solder

Buy Now Datasheet
Coaxial Connectors - 2711057 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2711057
Coaxial Connectors 2711057
TE Connectivity CONSMA001-C-G

TE Connectivity CONSMA001-C-G

Supplier's Site
Coaxial Connectors - 2711056 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
2711056
Coaxial Connectors 2711056
TE Connectivity CONSMA001-C-G

TE Connectivity CONSMA001-C-G

Supplier's Site
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey RS Components, Ltd. Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Coaxial Connectors Electrical Connectors
Product Number CONSMA001-C-G CONSMA001-C-G 343-CONSMA001-C-G-ND 2711057 CONSMA001-C-G
Product Name Coax Connectors Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) Coaxial Connector (RF) Assemblies Coaxial Connectors
Gender Female / Jack Female / Jack
Termination Solder
Mounting Board Mount Through Hole
Coupling Threaded
Unlock Full Specs
to access all available technical data