XP Power Datasheets for Switching Power Supplies
Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| • 120-180 Watts • 3 x 5 Inch Footprint • 150 W Medical Version • Open Frame, U-Channel & Covered Versions • Low Temperature Option • 3 Year Warranty | |
| • 15 Watts • Energy Star Level V • CEC2008 & EISA2007 Compliant • Medical & ITE Approvals • Interchangeable Input Connectors • Class II Construction | |
| • 150 Watts • Medical Approvals • 3.2” x 5” Footprint • Fits 1U Applications • High Efficiency • 3 Year Warranty | |
| • 3.2” x 5” Footprint • Fits 1U Applications • Low Leakage Current Option • Up to 600 W Peak Power • Single & Dual Outputs • Top Fan & | |
| • 300 Watts • 3.2” x 5” Footprint • High Efficiency • Up to 600 W Peak Power • Single & Dual Outputs • 3 Year Warranty | |
| • 400 Watts • Convection-cooled • Single and Dual Outputs • Up to 700 W Peak Power on Single Output Versions • Power Good and Remote On/Off • 3 Year... | |
| • 400-2400 Watts • Extra Power Available at High Line • Configurable for Fast Time to Market • SEMI F47 Compliant • Flexible Series & Parallel Capability • 3 Year... | |
| • 50-100 Watts • Chassis Mount Industrial Supplies • <0.5 W No Load Input Power • Convection Cooled • Class B Conducted & Radiated Emissions • Low Cost | |
| • 50-100 Watts • Chassis Mount Industrial Supplies • -25 ˚C to +70 ˚C Convection Cooled • Class B Conducted & Radiated Emissions • Output Voltages from 5 V to... | |
| • 650 Watt • Top Fan & ‘U’ Channel Options • -20 ºC to +70 ºC Operation • 5 V Standby • AC OK, Remote On/Off and Active Current Share • 3... | |
| • 650 Watt • Top Fan & "U" Channel Options • -20 ºC to +70 ºC Operation • 5 V Standby • AC OK, Remote On/Off and Active Current Share... | |
| • 650-1200 Watts • Rugged Industrial Construction • Variable Fan Speed for Noise Reduction • -20 °C to +70 °C Operation • AC OK, Remote On/Off and Active Current Share... | |
| • 8 Watt • Energy Star Level V • CEC2008 & EISA 2007 Compliant • Medical & ITE Approvals • Interchangeable Input Connectors • Class II Construction | |
| • 8-36 Watts • Efficiency Efficiency Level V (24 W Level IV) • CEC2008 & EISA 2007 Compliant • IT & Medical Approvals • Interchangeable Input Connectors • Output Voltages... | |
| • Configurable for Fast Time to Market • SEMI F47 Compliant • Flexible Series & Parallel Capability • -20 °C Operation • Extra Power Available at High Line • Optional... | |
| • Single, Dual & Triple Outputs • Convection-cooled • 3” x 5” Footprint • High Efficiency to 85% • Open Frame, U-Channel & Covered Versions • Low Temperature Option • | |
| 18 Watts GREEN XP POWER Energy Efficiency Level VI European CoC Tier 2 Fixed Mains Connectors Universal Input Output Voltages from 9.0 V to 24.0 V Class II Construction Low... | |
| 18 Watts GREEN XP POWER Energy Efficiency Level VI European CoC Tier 2 Interchangeable Mains Connectors Included Universal Input Output Voltages from 9.0 V to 24.0 V Class II Construction... | |
| 24 Watts GREEN XP POWER Energy Efficiency Level VI European CoC Tier 2 Fixed Mains Connectors Universal Input Output Voltages from 12.0 V to 24.0 V Class II Construction Low... | |
| 24 Watts GREEN XP POWER Energy Efficiency Level VI European CoC Tier 2 Interchangeable Mains Connectors Included Universal Input Output Voltages from 12.0 V to 24.0 V Class II Construction... | |
| 36 Watts GREEN XP POWER Energy Efficiency Level VI European CoC Tier 2 Fixed Mains Connectors Universal Input Output Voltages from 12.0 V to 24.0 V Class II Construction Low... | |
| SDL400 Series AC-DC Power Supply 400 Watts Single & Dual Outputs Up to 700 W Peak Power Fan Fail & Power Good Signals Variable Speed Fan Low Leakage Current Option... | |
| VFT Series 150 Watts 100 W Convection Rating 150 W Forced-cooled Rating 3" x 5" Package Single Outputs from 5 V to 48 V Built-in Fan Supply <0.5 W No... | |
| Features: 3 Pin SIP 3T Switching Regulator Wide Input Range Continuous Short-circuit Protection Pin Compatible with LM78MXX Efficiency up to 97% -40 °C to +85 °C Operating Temperature 3 Year... | |
| Features: DC Input LED Driver Constant Current Output LED Drive Current up to 1000 mA LED Strings from 2 V to 56 V PWM Dimming Control Open or Short Circuit... | |
| The VEL12 series of wall plug adaptors comply with the very latest energy efficiency VI standards with high active mode efficiency and extremely low no load power consumption. Available with... | |
| The VER12 series of wall plug adaptors comply with the very latest energy efficiency VI standards with high active mode efficiency and extremely low no load power consumption. Available with... | |
| • 24 Watts • CEC2008 & EISA2007 Compliant • Medical & ITE Approvals • Interchangeable Input Connectors • Class II Construction • EN55022 Class B Emissions |
| << Prev |