XP Power VFT150 Series DC Power Supply VFT150PS05

Description
VFT Series 150 Watts 100 W Convection Rating 150 W Forced-cooled Rating 3" x 5" Package Single Outputs from 5 V to 48 V Built-in Fan Supply <0.5 W No Load Input Power Low Cost Accommodating the full universal input range of 90 - 264 VAC, the series is able to deliver full power from - 10 degrees C to + 50 degrees C, and with derating up to + 70 degrees C The VFT series meets UL60950-1 / EN60950-1 safety specifications for IT, commercial and industrial equipment In addition, the units comply with EN550022 level B standard for both conducted and radiated emissions without the need for additional filtering components
Request a Quote Datasheet
Description
VFT Series 150 Watts 100 W Convection Rating 150 W Forced-cooled Rating 3" x 5" Package Single Outputs from 5 V to 48 V Built-in Fan Supply <0.5 W No Load Input Power Low Cost Accommodating the full universal input range of 90 - 264 VAC, the series is able to deliver full power from - 10 degrees C to + 50 degrees C, and with derating up to + 70 degrees C The VFT series meets UL60950-1 / EN60950-1 safety specifications for IT, commercial and industrial equipment In addition, the units comply with EN550022 level B standard for both conducted and radiated emissions without the need for additional filtering components
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VFT150 Series DC Power Supply - VFT150PS05 - XP Power
Sunnyvale, CA, USA
VFT150 Series DC Power Supply
VFT150PS05
VFT150 Series DC Power Supply VFT150PS05
VFT Series 150 Watts 100 W Convection Rating 150 W Forced-cooled Rating 3" x 5" Package Single Outputs from 5 V to 48 V Built-in Fan Supply <0.5 W No Load Input Power Low Cost Accommodating the full universal input range of 90 - 264 VAC, the series is able to deliver full power from - 10 degrees C to + 50 degrees C, and with derating up to + 70 degrees C The VFT series meets UL60950-1 / EN60950-1 safety specifications for IT, commercial and industrial equipment In addition, the units comply with EN550022 level B standard for both conducted and radiated emissions without the need for additional filtering components

VFT Series

150 Watts

  • 100 W Convection Rating
  • 150 W Forced-cooled Rating
  • 3" x 5" Package
  • Single Outputs from 5 V to 48 V
  • Built-in Fan Supply
  • <0.5 W No Load Input Power
  • Low Cost
  • Accommodating the full universal input range of 90 - 264 VAC, the series is able to deliver full power from - 10 degrees C to + 50 degrees C, and with derating up to + 70 degrees C
  • The VFT series meets UL60950-1 / EN60950-1 safety specifications for IT, commercial and industrial equipment
  • In addition, the units comply with EN550022 level B standard for both conducted and radiated emissions without the need for additional filtering components
Supplier's Site Datasheet
AC DC Converters - 1470-2343-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2343-ND
AC DC Converters 1470-2343-ND
Open Frame AC DC Converters 1 Output 5V 24A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 5V 24A 90 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Conv, Open Frame, 1 O/p, 150W, 20A, 5V; Power Supply Approvals Xp Power - 67R9655 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Conv, Open Frame, 1 O/p, 150W, 20A, 5V; Power Supply Approvals Xp Power
67R9655
Ac-Dc Conv, Open Frame, 1 O/p, 150W, 20A, 5V; Power Supply Approvals Xp Power 67R9655
AC-DC CONV, OPEN FRAME, 1 O/P, 150W, 20A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):120W @ 15CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:90V AC to 264V AC; Height:34.1mm RoHS Compliant: Yes

AC-DC CONV, OPEN FRAME, 1 O/P, 150W, 20A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):120W @ 15CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:90V AC to 264V AC; Height:34.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number VFT150PS05 1470-2343-ND 67R9655
Product Name VFT150 Series DC Power Supply AC DC Converters Ac-Dc Conv, Open Frame, 1 O/p, 150W, 20A, 5V; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation
Features Overload Protection
Unlock Full Specs
to access all available technical data