XP Power Datasheets for Switching Power Supplies

Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more

Page: 1 2 3 4 5 6 7 8 9
Product Name Notes
• 100 Watts • Designed for Extended Hold Up Applications • 80% Less Hold Up Capacitance Required • Reduces System Size and Weight • 10 A Output Current • 3...
• 100 Watts • Designed for Extended Hold Up Applications • 80% Less Hold Up Capacitance Required • Reduces System Size and Weight • 10 A Output Current • 3...
• 175 Watts • 200 W Peak Rating • Up to 120 W Convection Cooled • Industrial & Medical Approvals • Low Leakage Current • Class I & II Applications...
• 20 Watts • 72 & 110 VDC Input for Railway Applications • Single and Dual Outputs • 1500 VAC Basic Isolation • High Power Density • 3 Year Warranty...
• 200-600 Watts • 200 and 400 W Regulated Outputs • Optional Non-Regulated Conditioned Rail • Optional Non-Regulated Conditioned Rail • MIL-STD-1275A/B/C/D • 3 Year Warranty
• 300 Watts • 3.2” x 5” Footprint • High Efficiency • Up to 600 W Peak Power • Single & Dual Outputs • 3 Year Warranty
• 320 Watts • High Power Density • Low Leakage Current Option • Single & Dual Outputs • Up to 700 W Peak Power • 3 Year Warranty
• 35-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty...
• 350 Watts • U-Channel & Hotswap Formats • High Power Density up to 11.1 W/Cubic Inch • High Efficiency • -10 °C to +70 °C Operation • 3 Year...
• 400-600 Watts • 400 W Regulated Output • Optional 200 W Non-regulated Conditioned Rail • 1 to 4 Configurable Outputs • Input Voltage to MIL-STD-1275A/B/C/D • EMI to MIL-STD-461E...
• 420 Watts • U-Channel, Cover Fan & Hotswap Formats • High Power Density - 12.8 W/in3 • Power Fail, DC OK & Active Current Share • 5 V Standby...
• 5-35 Watts • 10-50 VDC Input Range • Designed For Vetronic & Avionic Use • Single & Dual Output Versions • -55 °C Operation Available • 3 Year Warranty...
• 50 Watt Filter Module • Wide Input Voltage Range 10-50 VDC • Active Surge Protection • Max Output Power 50 W • Wide Temperature Range -55 °C to +100...
• 650 Watt • Top Fan & "U" Channel Options • -20 ºC to +70 ºC Operation • AC OK, Remote On/Off and Active Current Share • Screw Terminals •
• 650-1200 Watts • Rugged Construction • Variable Fan Speed for Noise Reduction • -20 °C to +70 °C Operation • AC OK, Remote On/Off and Active Current Share •
• 75-150 Watts • 10-40 VDC Input Range • Designed for Vetronic & Avionic Use • Magnetic Feedback Technology • -55 °C to +100 ºC Operation • 3 Year Warranty...
• 75-350 Watts • Wide Input Range • Industry Standard Packages • -40 °C to +100 °C Operating Temperature • High Power Density • 3 Year Warranty
• Compact Size - High Power Density • Rugged Design for Defense Applications • Universal Input • Wide Operating Temperature • MIL-STD-461E • Convection-cooled • Manufactured in the USA
• Configurable for Fast Time to Market • Industrial/IT & Medical Approvals • All Outputs Isolated • Low Profile 1U Applications • Wide Voltage Adjustment Range • SEMI F47 Certified...
• High Power Density • Low Leakage Current Option • Single & Dual Outputs • Up to 700 W Peak Power • Fan Fail & Power Good Signals • Fits...
1200 Watts Configurable Power Supply Low Profile for 1U Applications Medical & IT Approvals Power from 850 W at Low Line to 1200 W at High Line Output Voltages from...
RDC30 Series DC/DC Converter 30 Watts 70 & 110 VDC Input for Railway Applications Single, Dual and Triple Outputs 1500 VAC Basic Isolation High Power Density High Efficiency - Up...

<< Prev Next >>