XP Power AC-DC Power Supplies VER24US180-JA

Description
24 Watts GREEN XP POWER Energy Efficiency Level VI European CoC Tier 2 Interchangeable Mains Connectors Included Universal Input Output Voltages from 12.0 V to 24.0 V Class II Construction Low Cost
Datasheet
Description
24 Watts GREEN XP POWER Energy Efficiency Level VI European CoC Tier 2 Interchangeable Mains Connectors Included Universal Input Output Voltages from 12.0 V to 24.0 V Class II Construction Low Cost
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - VER24US180-JA - XP Power
Sunnyvale, CA, USA
AC-DC Power Supplies
VER24US180-JA
AC-DC Power Supplies VER24US180-JA
24 Watts GREEN XP POWER Energy Efficiency Level VI European CoC Tier 2 Interchangeable Mains Connectors Included Universal Input Output Voltages from 12.0 V to 24.0 V Class II Construction Low Cost

24 Watts

GREEN XP POWER

  • Energy Efficiency Level VI
  • European CoC Tier 2
  • Interchangeable Mains Connectors Included
  • Universal Input
  • Output Voltages from 12.0 V to 24.0 V
  • Class II Construction
  • Low Cost
Supplier's Site Datasheet

Technical Specifications

  XP Power
Product Category Power Supplies
Product Number VER24US180-JA
Product Name AC-DC Power Supplies
Type DC Power Supply
Technology Switching Power Supply
Form Factor Wall Mount
Applications Instrumentation
Operating Temperature 0 to 60 C (32 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4114B1 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
AC/DC Adapters - 1217202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details