XP Power VER12 Series DC Power Supply VER12UK090-JA

Description
The VER12 series of wall plug adaptors comply with the very latest energy efficiency VI standards with high active mode efficiency and extremely low no load power consumption. Available with a standard jack plug connector these adaptors suit a wide variety of cost sensitive applications while maintaining industry leading performance.
Datasheet
Description
The VER12 series of wall plug adaptors comply with the very latest energy efficiency VI standards with high active mode efficiency and extremely low no load power consumption. Available with a standard jack plug connector these adaptors suit a wide variety of cost sensitive applications while maintaining industry leading performance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VER12 Series DC Power Supply - VER12UK090-JA - XP Power
Sunnyvale, CA, USA
VER12 Series DC Power Supply
VER12UK090-JA
VER12 Series DC Power Supply VER12UK090-JA
The VER12 series of wall plug adaptors comply with the very latest energy efficiency VI standards with high active mode efficiency and extremely low no load power consumption. Available with a standard jack plug connector these adaptors suit a wide variety of cost sensitive applications while maintaining industry leading performance.

The VER12 series of wall plug adaptors comply with the very latest energy efficiency VI standards with high active mode efficiency and extremely low no load power consumption. Available with a standard jack plug connector these adaptors suit a wide variety of cost sensitive applications while maintaining industry leading performance.

Supplier's Site Datasheet

Technical Specifications

  XP Power
Product Category Power Supplies
Product Number VER12UK090-JA
Product Name VER12 Series DC Power Supply
Type DC Power Supply
Technology Switching Power Supply
Applications Instrumentation
Operating Temperature 0 to 60 C (32 to 140 F)
DC Output Voltage 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aerospace & Defense Products - AHF2805S - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 5.0 volts
View Details
High Voltage Power Supplies - 402-OEM-15KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Panel Mount AC to DC 100-240V 320W 24V - 96PSO-A320W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details