XP Power VFT150 Series DC Power Supply VFT150PS15

Description
VFT Series 150 Watts 100 W Convection Rating 150 W Forced-cooled Rating 3" x 5" Package Single Outputs from 5 V to 48 V Built-in Fan Supply <0.5 W No Load Input Power Low Cost Accommodating the full universal input range of 90 - 264 VAC, the series is able to deliver full power from - 10 degrees C to + 50 degrees C, and with derating up to + 70 degrees C The VFT series meets UL60950-1 / EN60950-1 safety specifications for IT, commercial and industrial equipment In addition, the units comply with EN550022 level B standard for both conducted and radiated emissions without the need for additional filtering components
Request a Quote Datasheet
Description
VFT Series 150 Watts 100 W Convection Rating 150 W Forced-cooled Rating 3" x 5" Package Single Outputs from 5 V to 48 V Built-in Fan Supply <0.5 W No Load Input Power Low Cost Accommodating the full universal input range of 90 - 264 VAC, the series is able to deliver full power from - 10 degrees C to + 50 degrees C, and with derating up to + 70 degrees C The VFT series meets UL60950-1 / EN60950-1 safety specifications for IT, commercial and industrial equipment In addition, the units comply with EN550022 level B standard for both conducted and radiated emissions without the need for additional filtering components
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VFT150 Series DC Power Supply - VFT150PS15 - XP Power
Sunnyvale, CA, USA
VFT150 Series DC Power Supply
VFT150PS15
VFT150 Series DC Power Supply VFT150PS15
VFT Series 150 Watts 100 W Convection Rating 150 W Forced-cooled Rating 3" x 5" Package Single Outputs from 5 V to 48 V Built-in Fan Supply <0.5 W No Load Input Power Low Cost Accommodating the full universal input range of 90 - 264 VAC, the series is able to deliver full power from - 10 degrees C to + 50 degrees C, and with derating up to + 70 degrees C The VFT series meets UL60950-1 / EN60950-1 safety specifications for IT, commercial and industrial equipment In addition, the units comply with EN550022 level B standard for both conducted and radiated emissions without the need for additional filtering components

VFT Series

150 Watts

  • 100 W Convection Rating
  • 150 W Forced-cooled Rating
  • 3" x 5" Package
  • Single Outputs from 5 V to 48 V
  • Built-in Fan Supply
  • <0.5 W No Load Input Power
  • Low Cost
  • Accommodating the full universal input range of 90 - 264 VAC, the series is able to deliver full power from - 10 degrees C to + 50 degrees C, and with derating up to + 70 degrees C
  • The VFT series meets UL60950-1 / EN60950-1 safety specifications for IT, commercial and industrial equipment
  • In addition, the units comply with EN550022 level B standard for both conducted and radiated emissions without the need for additional filtering components
Supplier's Site Datasheet
AC DC Converters - 1470-2345-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2345-ND
AC DC Converters 1470-2345-ND
Open Frame AC DC Converters 1 Output 15V 6.66A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 15V 6.66A 90 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 150W, 10A, 15V; Power Supply Approvals Xp Power - 94T6174 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 150W, 10A, 15V; Power Supply Approvals Xp Power
94T6174
Ac-Dc Converter, Open Frame, 1 O/p, 150W, 10A, 15V; Power Supply Approvals Xp Power 94T6174
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 150W, 10A, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Voltage - Output 1:15V; Output Current - Output 1:10A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 150W, 10A, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Voltage - Output 1:15V; Output Current - Output 1:10A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number VFT150PS15 1470-2345-ND 94T6174
Product Name VFT150 Series DC Power Supply AC DC Converters Ac-Dc Converter, Open Frame, 1 O/p, 150W, 10A, 15V; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation
Features Overload Protection
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 90W 19V C6 Terminal Block 2 Pin - 96PSA-A90W19OT-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / CUL / CB / CCC / TUV / FCC / KC / RCM / BSMI / PSE / PSB
View Details
2 suppliers
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details