High Voltage - Non-Isolated Module DC DC Converter 1 Output 25 ~ 100V 10mA 4V - 6.7V Input
Manufacturer: XP Power
Win Source Part Number: 895020-SIP100
Series: XP EMCO - SIP (1W)
Operating Temperature Range: -20°C ~ 70°C
Features: High Voltage - Non-Isolated Module DC DC Converter Output 25 ~ 100V - - 10mA 4V - 6.7V Input
Package: 5-SIP Module
Package: Bulk
Mounting: Through Hole
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.40.9580
Other Part Number: 1470-4025, Q10004349, Q10085436, SIP 100, SIP 100-ND, SIP100-ND
DC-DC CONVERTER, 25V TO 100V, SIP; High Voltage Power Supply Type:Regulated; Polarity:Positive Output; DC / DC Converter Output Type:Adjustable; Power Rating:1W; Output Current Max:10mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes
DC DC CONVERTER 25-100V 1W
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1470-4025-ND | 895020-SIP100 | 13AC9737 | SIP100 |
| Product Name | DC DC Converters | Power Supplies Board Mount DCDC Converters - SIP100 | Dc-Dc Converter, 25V To 100V, Sip; High Voltage Power Supply Type Xp Power | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | |
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | |
| DC Output Current | 0.0100 amps | 0.0100 amps | ||
| DC Input Voltage | 4.0 to 6.7 volts |