XP Power VFT150 Series DC Power Supply VFT150PS48

Description
VFT Series 150 Watts 100 W Convection Rating 150 W Forced-cooled Rating 3" x 5" Package Single Outputs from 5 V to 48 V Built-in Fan Supply <0.5 W No Load Input Power Low Cost Accommodating the full universal input range of 90 - 264 VAC, the series is able to deliver full power from - 10 degrees C to + 50 degrees C, and with derating up to + 70 degrees C The VFT series meets UL60950-1 / EN60950-1 safety specifications for IT, commercial and industrial equipment In addition, the units comply with EN550022 level B standard for both conducted and radiated emissions without the need for additional filtering components
Request a Quote Datasheet
Description
VFT Series 150 Watts 100 W Convection Rating 150 W Forced-cooled Rating 3" x 5" Package Single Outputs from 5 V to 48 V Built-in Fan Supply <0.5 W No Load Input Power Low Cost Accommodating the full universal input range of 90 - 264 VAC, the series is able to deliver full power from - 10 degrees C to + 50 degrees C, and with derating up to + 70 degrees C The VFT series meets UL60950-1 / EN60950-1 safety specifications for IT, commercial and industrial equipment In addition, the units comply with EN550022 level B standard for both conducted and radiated emissions without the need for additional filtering components
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VFT150 Series DC Power Supply - VFT150PS48 - XP Power
Sunnyvale, CA, USA
VFT150 Series DC Power Supply
VFT150PS48
VFT150 Series DC Power Supply VFT150PS48
VFT Series 150 Watts 100 W Convection Rating 150 W Forced-cooled Rating 3" x 5" Package Single Outputs from 5 V to 48 V Built-in Fan Supply <0.5 W No Load Input Power Low Cost Accommodating the full universal input range of 90 - 264 VAC, the series is able to deliver full power from - 10 degrees C to + 50 degrees C, and with derating up to + 70 degrees C The VFT series meets UL60950-1 / EN60950-1 safety specifications for IT, commercial and industrial equipment In addition, the units comply with EN550022 level B standard for both conducted and radiated emissions without the need for additional filtering components

VFT Series

150 Watts

  • 100 W Convection Rating
  • 150 W Forced-cooled Rating
  • 3" x 5" Package
  • Single Outputs from 5 V to 48 V
  • Built-in Fan Supply
  • <0.5 W No Load Input Power
  • Low Cost
  • Accommodating the full universal input range of 90 - 264 VAC, the series is able to deliver full power from - 10 degrees C to + 50 degrees C, and with derating up to + 70 degrees C
  • The VFT series meets UL60950-1 / EN60950-1 safety specifications for IT, commercial and industrial equipment
  • In addition, the units comply with EN550022 level B standard for both conducted and radiated emissions without the need for additional filtering components
Supplier's Site Datasheet
AC DC Converters - 1470-2347-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2347-ND
AC DC Converters 1470-2347-ND
Open Frame AC DC Converters 1 Output 48V 2.1A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 48V 2.1A 90 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 150W, 3.13A, 48V; Power Supply Approvals Xp Power - 67R9658 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 150W, 3.13A, 48V; Power Supply Approvals Xp Power
67R9658
Ac-Dc Converter, Open Frame, 1 O/p, 150W, 3.13A, 48V; Power Supply Approvals Xp Power 67R9658
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 150W, 3.13A, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 15CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 150W, 3.13A, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 15CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number VFT150PS48 1470-2347-ND 67R9658
Product Name VFT150 Series DC Power Supply AC DC Converters Ac-Dc Converter, Open Frame, 1 O/p, 150W, 3.13A, 48V; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation
Features Overload Protection
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 2U Programmable DC Power - ea-psi-11000-10-2u-27690 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 10 amps
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space Products - S2805S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 125 C (257 F)
View Details
Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details