XP Power DC DC Converters TR10S05

Description
Linear Regulator Replacement DC DC Converter 1 Output 5V 1A 8V - 28V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 5V 1A 8V - 28V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3971-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3971-ND
DC DC Converters 1470-3971-ND
Linear Regulator Replacement DC DC Converter 1 Output 5V 1A 8V - 28V Input

Linear Regulator Replacement DC DC Converter 1 Output 5V 1A 8V - 28V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - TR10S05 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
TR10S05
Power Supplies - Board Mount - DC DC Converters TR10S05
DC DC CONVERTER 5V

DC DC CONVERTER 5V

Supplier's Site
Dc-Dc Converter, 5V, 1A; Power Supply Approvals Xp Power - 10AC5481 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 1A; Power Supply Approvals Xp Power
10AC5481
Dc-Dc Converter, 5V, 1A; Power Supply Approvals Xp Power 10AC5481
DC-DC CONVERTER, 5V, 1A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:5W; Output Current Max:1A; Product Range:TR10 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:8V RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 1A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:5W; Output Current Max:1A; Product Range:TR10 Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:8V RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 5V, 1A; Dc / Dc Converter Mounting Xp Power - 10AC9300 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 1A; Dc / Dc Converter Mounting Xp Power
10AC9300
Dc-Dc Converter, 5V, 1A; Dc / Dc Converter Mounting Xp Power 10AC9300
DC-DC CONVERTER, 5V, 1A; DC / DC Converter Mounting:Through Hole; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage Nom.:5V; Output Current Max:1A; Input Voltage DC Min:8V; Input Voltage DC Max:28V; Product Range:TR10 RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 1A; DC / DC Converter Mounting:Through Hole; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage Nom.:5V; Output Current Max:1A; Input Voltage DC Min:8V; Input Voltage DC Max:28V; Product Range:TR10 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1470-3971-ND TR10S05 10AC5481 10AC9300
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 5V, 1A; Power Supply Approvals Xp Power Dc-Dc Converter, 5V, 1A; Dc / Dc Converter Mounting Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Technology Linear Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 402L-40KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Superconducting Magnet Power Supply - Model 625 - Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Superconducting Magnet Power Supply
Form Factor Rack Mount
Phase Single-Phase Power Supply
View Details
Power supply - 787-2857 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 18.0 volts
View Details