XP Power VFT150 Series DC Power Supply VFT150PS12

Description
VFT Series 150 Watts 100 W Convection Rating 150 W Forced-cooled Rating 3" x 5" Package Single Outputs from 5 V to 48 V Built-in Fan Supply <0.5 W No Load Input Power Low Cost Accommodating the full universal input range of 90 - 264 VAC, the series is able to deliver full power from - 10 degrees C to + 50 degrees C, and with derating up to + 70 degrees C 12V model available with optional blocking diode by adding a -D suffix to the part number The VFT series meets UL60950-1 / EN60950-1 safety specifications for IT, commercial and industrial equipment In addition, the units comply with EN550022 level B standard for both conducted and radiated emissions without the need for additional filtering components
Request a Quote Datasheet
Description
VFT Series 150 Watts 100 W Convection Rating 150 W Forced-cooled Rating 3" x 5" Package Single Outputs from 5 V to 48 V Built-in Fan Supply <0.5 W No Load Input Power Low Cost Accommodating the full universal input range of 90 - 264 VAC, the series is able to deliver full power from - 10 degrees C to + 50 degrees C, and with derating up to + 70 degrees C 12V model available with optional blocking diode by adding a -D suffix to the part number The VFT series meets UL60950-1 / EN60950-1 safety specifications for IT, commercial and industrial equipment In addition, the units comply with EN550022 level B standard for both conducted and radiated emissions without the need for additional filtering components
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
VFT150 Series DC Power Supply - VFT150PS12 - XP Power
Sunnyvale, CA, USA
VFT150 Series DC Power Supply
VFT150PS12
VFT150 Series DC Power Supply VFT150PS12
VFT Series 150 Watts 100 W Convection Rating 150 W Forced-cooled Rating 3" x 5" Package Single Outputs from 5 V to 48 V Built-in Fan Supply <0.5 W No Load Input Power Low Cost Accommodating the full universal input range of 90 - 264 VAC, the series is able to deliver full power from - 10 degrees C to + 50 degrees C, and with derating up to + 70 degrees C 12V model available with optional blocking diode by adding a -D suffix to the part number The VFT series meets UL60950-1 / EN60950-1 safety specifications for IT, commercial and industrial equipment In addition, the units comply with EN550022 level B standard for both conducted and radiated emissions without the need for additional filtering components

VFT Series

150 Watts

  • 100 W Convection Rating
  • 150 W Forced-cooled Rating
  • 3" x 5" Package
  • Single Outputs from 5 V to 48 V
  • Built-in Fan Supply
  • <0.5 W No Load Input Power
  • Low Cost
  • Accommodating the full universal input range of 90 - 264 VAC, the series is able to deliver full power from - 10 degrees C to + 50 degrees C, and with derating up to + 70 degrees C
  • 12V model available with optional blocking diode by adding a -D suffix to the part number
  • The VFT series meets UL60950-1 / EN60950-1 safety specifications for IT, commercial and industrial equipment
  • In addition, the units comply with EN550022 level B standard for both conducted and radiated emissions without the need for additional filtering components
Supplier's Site Datasheet
AC DC Converters - 1470-2344-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2344-ND
AC DC Converters 1470-2344-ND
Open Frame AC DC Converters 1 Output 12V 8.3A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 8.3A 90 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 150W, 12.5A, 12V; Power Supply Approvals Xp Power - 67R9656 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 150W, 12.5A, 12V; Power Supply Approvals Xp Power
67R9656
Ac-Dc Converter, Open Frame, 1 O/p, 150W, 12.5A, 12V; Power Supply Approvals Xp Power 67R9656
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 150W, 12.5A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 15CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 150W, 12.5A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 15CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number VFT150PS12 1470-2344-ND 67R9656
Product Name VFT150 Series DC Power Supply AC DC Converters Ac-Dc Converter, Open Frame, 1 O/p, 150W, 12.5A, 12V; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation
Features Overload Protection
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply - PS8-1K2ATX-PZ - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / UKCA
DC Output Voltage 3.3 volts
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details