XP Power DC DC Converters TR05S3V3

Description
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 500mA 4.5V - 28V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 500mA 4.5V - 28V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-2257-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2257-5-ND
DC DC Converters 1470-2257-5-ND
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 500mA 4.5V - 28V Input

Linear Regulator Replacement DC DC Converter 1 Output 3.3V 500mA 4.5V - 28V Input

Buy Now Datasheet
Dc-Dc Converter, Switching Reg, 0.5A, Sip; Power Supply Approvals Xp Power - 29X2286 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Switching Reg, 0.5A, Sip; Power Supply Approvals Xp Power
29X2286
Dc-Dc Converter, Switching Reg, 0.5A, Sip; Power Supply Approvals Xp Power 29X2286
DC-DC CONVERTER, SWITCHING REG, 0.5A, SIP; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1.65W; Output Current Max:500mA; Product Range:TR Series; DC / DC Converter Mounting:Through Hole; Input Voltage Max:28VRoHS Compliant: Yes

DC-DC CONVERTER, SWITCHING REG, 0.5A, SIP; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:1.65W; Output Current Max:500mA; Product Range:TR Series; DC / DC Converter Mounting:Through Hole; Input Voltage Max:28VRoHS Compliant: Yes

Supplier's Site Datasheet
Linear Regulator Dc/dc Converter, Through Hole, 1, 1.65 W, 3.3 V, 500 Ma, 4.5 V Rohs Compliant Xp Power - 90W0898 - Newark, An Avnet Company
Chicago, IL, United States
Linear Regulator Dc/dc Converter, Through Hole, 1, 1.65 W, 3.3 V, 500 Ma, 4.5 V Rohs Compliant Xp Power
90W0898
Linear Regulator Dc/dc Converter, Through Hole, 1, 1.65 W, 3.3 V, 500 Ma, 4.5 V Rohs Compliant Xp Power 90W0898
Linear Regulator DC/DC Converter, Through Hole, 1, 1.65 W, 3.3 V, 500 mA, 4.5 V RoHS Compliant: Yes

Linear Regulator DC/DC Converter, Through Hole, 1, 1.65 W, 3.3 V, 500 mA, 4.5 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-2257-5-ND 29X2286 90W0898
Product Name DC DC Converters Dc-Dc Converter, Switching Reg, 0.5A, Sip; Power Supply Approvals Xp Power Linear Regulator Dc/dc Converter, Through Hole, 1, 1.65 W, 3.3 V, 500 Ma, 4.5 V Rohs Compliant Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Linear Power Supply Switching Power Supply Linear Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 750 watts
View Details
Linear Power Supply, 12V, 0.4A Rohs Compliant Amp Te Connectivity - 51AK9751 - Newark, An Avnet Company
Specs
Technology Linear Power Supply
Regulatory Compliance RoHS Compliant
View Details
AC/DC Adapters - 1217104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type UK, EU, US
Regulatory Compliance RoHS Compliant
View Details