• 400-2400 Watts
• Extra Power Available at High Line
• Configurable for Fast Time to Market
• SEMI F47 Compliant
• Flexible Series & Parallel Capability
• 3 Year Warranty
| XP Power | |
|---|---|
| Product Category | Power Supplies |
| Product Number | XM10 |
| Product Name | fleXPower Series DC Power Supply |
| Type | DC-DC Converter |
| Technology | Switching Power Supply |
| Applications | Instrumentation, Industrial |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |
| DC Output Voltage | 1.0 to 12.0 volts |