XP Power DC DC Converters TR05S12

Description
Linear Regulator Replacement DC DC Converter 1 Output 12V 500mA 14V - 28V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 12V 500mA 14V - 28V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-2255-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2255-5-ND
DC DC Converters 1470-2255-5-ND
Linear Regulator Replacement DC DC Converter 1 Output 12V 500mA 14V - 28V Input

Linear Regulator Replacement DC DC Converter 1 Output 12V 500mA 14V - 28V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - TR05S12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
TR05S12
Power Supplies - Board Mount - DC DC Converters TR05S12
DC DC CONVERTER 12V 6W

DC DC CONVERTER 12V 6W

Supplier's Site
Linear Regulator Dc/dc Converter, Through Hole, 1, 6 W, 12 V, 500 Ma, 14 V Rohs Compliant Xp Power - 90W0896 - Newark, An Avnet Company
Chicago, IL, United States
Linear Regulator Dc/dc Converter, Through Hole, 1, 6 W, 12 V, 500 Ma, 14 V Rohs Compliant Xp Power
90W0896
Linear Regulator Dc/dc Converter, Through Hole, 1, 6 W, 12 V, 500 Ma, 14 V Rohs Compliant Xp Power 90W0896
Linear Regulator DC/DC Converter, Through Hole, 1, 6 W, 12 V, 500 mA, 14 V RoHS Compliant: Yes

Linear Regulator DC/DC Converter, Through Hole, 1, 6 W, 12 V, 500 mA, 14 V RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Switching Reg, 0.5A, Sip; Power Supply Approvals Xp Power - 29X2284 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Switching Reg, 0.5A, Sip; Power Supply Approvals Xp Power
29X2284
Dc-Dc Converter, Switching Reg, 0.5A, Sip; Power Supply Approvals Xp Power 29X2284
DC-DC CONVERTER, SWITCHING REG, 0.5A, SIP; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:6W; Output Current Max:500mA; Product Range:TR Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:14VRoHS Compliant: Yes

DC-DC CONVERTER, SWITCHING REG, 0.5A, SIP; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:6W; Output Current Max:500mA; Product Range:TR Series; DC / DC Converter Mounting:Through Hole; Input Voltage DC Min:14VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1470-2255-5-ND TR05S12 90W0896 29X2284
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Linear Regulator Dc/dc Converter, Through Hole, 1, 6 W, 12 V, 500 Ma, 14 V Rohs Compliant Xp Power Dc-Dc Converter, Switching Reg, 0.5A, Sip; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Technology Linear Power Supply Switching Power Supply Linear Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2210-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers