XP Power VER12 Series DC Power Supply VER12EU090-JA

Description
The VER12 series of wall plug adaptors comply with the very latest energy efficiency VI standards with high active mode efficiency and extremely low no load power consumption. Available with a standard jack plug connector these adaptors suit a wide variety of cost sensitive applications while maintaining industry leading performance.
Datasheet
Description
The VER12 series of wall plug adaptors comply with the very latest energy efficiency VI standards with high active mode efficiency and extremely low no load power consumption. Available with a standard jack plug connector these adaptors suit a wide variety of cost sensitive applications while maintaining industry leading performance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VER12 Series DC Power Supply - VER12EU090-JA - XP Power
Sunnyvale, CA, USA
VER12 Series DC Power Supply
VER12EU090-JA
VER12 Series DC Power Supply VER12EU090-JA
The VER12 series of wall plug adaptors comply with the very latest energy efficiency VI standards with high active mode efficiency and extremely low no load power consumption. Available with a standard jack plug connector these adaptors suit a wide variety of cost sensitive applications while maintaining industry leading performance.

The VER12 series of wall plug adaptors comply with the very latest energy efficiency VI standards with high active mode efficiency and extremely low no load power consumption. Available with a standard jack plug connector these adaptors suit a wide variety of cost sensitive applications while maintaining industry leading performance.

Supplier's Site Datasheet

Technical Specifications

  XP Power
Product Category Power Supplies
Product Number VER12EU090-JA
Product Name VER12 Series DC Power Supply
Type DC Power Supply
Technology Switching Power Supply
Applications Instrumentation
Operating Temperature 0 to 60 C (32 to 140 F)
DC Output Voltage 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details