XP Power DC DC Converters TR05S05

Description
Linear Regulator Replacement DC DC Converter 1 Output 5V 500mA 7V - 28V Input
Request a Quote Datasheet
Description
Linear Regulator Replacement DC DC Converter 1 Output 5V 500mA 7V - 28V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-2254-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2254-5-ND
DC DC Converters 1470-2254-5-ND
Linear Regulator Replacement DC DC Converter 1 Output 5V 500mA 7V - 28V Input

Linear Regulator Replacement DC DC Converter 1 Output 5V 500mA 7V - 28V Input

Buy Now Datasheet
Dc-Dc Converter, Switching Reg, 0.5A, Sip; Power Supply Approvals Xp Power - 29X2283 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Switching Reg, 0.5A, Sip; Power Supply Approvals Xp Power
29X2283
Dc-Dc Converter, Switching Reg, 0.5A, Sip; Power Supply Approvals Xp Power 29X2283
DC-DC CONVERTER, SWITCHING REG, 0.5A, SIP; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2.5W; Output Current Max:500mA; Product Range:TR Series; DC / DC Converter Mounting:Through Hole; Input Voltage Max:28V RoHS Compliant: Yes

DC-DC CONVERTER, SWITCHING REG, 0.5A, SIP; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:2.5W; Output Current Max:500mA; Product Range:TR Series; DC / DC Converter Mounting:Through Hole; Input Voltage Max:28V RoHS Compliant: Yes

Supplier's Site Datasheet
Linear Regulator Dc/dc Converter, Through Hole, 1, 2.5 W, 5 V, 500 Ma, 7 V Rohs Compliant Xp Power - 90W0895 - Newark, An Avnet Company
Chicago, IL, United States
Linear Regulator Dc/dc Converter, Through Hole, 1, 2.5 W, 5 V, 500 Ma, 7 V Rohs Compliant Xp Power
90W0895
Linear Regulator Dc/dc Converter, Through Hole, 1, 2.5 W, 5 V, 500 Ma, 7 V Rohs Compliant Xp Power 90W0895
Linear Regulator DC/DC Converter, Through Hole, 1, 2.5 W, 5 V, 500 mA, 7 V RoHS Compliant: Yes

Linear Regulator DC/DC Converter, Through Hole, 1, 2.5 W, 5 V, 500 mA, 7 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-2254-5-ND 29X2283 90W0895
Product Name DC DC Converters Dc-Dc Converter, Switching Reg, 0.5A, Sip; Power Supply Approvals Xp Power Linear Regulator Dc/dc Converter, Through Hole, 1, 2.5 W, 5 V, 500 Ma, 7 V Rohs Compliant Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Linear Power Supply Switching Power Supply Linear Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Zippy DC to DC -48V 300W FLEX ATX Switch Power Supply without PFC - 96PS-D300WFX - Advantech
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details