XP Power Datasheets for Switching Power Supplies
Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| • 0.25 Watts • Single Output • SIP or DIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • 3 Year Warranty | |
| • 1 Watt • Single Output • Industry Standard Pinout • 1500 VDC Isolation • MTBF >3.5 MHrs • 3 Year Warranty | |
| • 2 Watts • Medical Safety Approvals • Single Outputs from 5 V to 30 V • Industry Standard Pinout • 6000 VDC Isolation • 3 Year Warranty | |
| • 2 Watts • Regulated Single & Dual Output • Wide 4:1 Input Range • SIP Package • 1500 VDC Isolation • 3 Year Warranty | |
| • 2 Watts • Single & Dual Regulated Outputs • 2:1 Input Range • Industry Standard Pinout • 1500 VDC Isolation • 3 Year Warranty | |
| • 2 Watts • Single Output • Industry Standard Pinout • 1000 VDC Isolation • MTBF >3 MHrs • 3 Year Warranty | |
| • 3 Watt • Regulated Single & Dual Output • Wide 4:1 Input Range • SIP Package • 1500 VDC Isolation • 3 Year Warranty | |
| • 3 Watts • Regulated Single & Dual Output • Wide 4:1 Input Range • SIP Package • 1600 VDC Isolation • 3 Year Warranty | |
| • 3 Watts • Regulated Single Output • SIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • 3 Year Warranty | |
| • 3 Watts • Single & Dual Output • SIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • 3 Year Warranty | |
| • 50-200 Watts • 2:1 & 4:1 Input Ranges • Efficiency up to 90% • Single Output • +40 °C to +100 °C Operating Temperature • 3 Year Warranty | |
| • Dual Output • SIP or DIP Package • 1000 VDC Isolation • Optional 3000-6000 VDC Isolation • MTBF >1.1 MHrs • -40 °C to +85 °C Operation • 3... | |
| • Regulated Single Output • SMD Package • Industry Standard Pinout • 1000 VDC Isolation • Short Circuit Protection • MTBF >3.5 MHrs • 3 Year Warranty | |
| • Single & Dual Output • SMD Package • Industry Standard Pinout • 1000 VDC Isolation, 3000 VDC Optional • Short Circuit Protection • MTBF >3.5 MHrs • 3 Year... | |
| • Single & Dual Regulated Outputs • 4:1 Input Range • SMD Package • Industry Standard Pinout • 1500 VDC Isolation • Short Circuit Protection • 3 Year Warranty | |
| • Single Output • SIP Package • 1000 VDC Isolation • Optional 3000 VDC Isolation • MTBF >1.2 MHrs • -40 °C to +85 °C Operation • 3 Year Warranty... | |
| 1W dc-dc converter, SIP | |
| 2 Watt World Wide Medical Approvals Single and Dual Outputs SIP8 Package -20 °C to +100 °C Operation Full Load at 60 °C Ambient 1500 VAC Isolation, 1 MOPP MTBF... | |
| 6 Watts Regulated Single & Dual Output Wide 4:1 Input Range Compact SMD Package 1500 VDC Isolation Operating Temperature -40 °C to +100 °C Remote On/Off Tape & Reel Package... | |
| IF Series • 1 Watt • Regulated Single Output • SIP or DIP Package • Low Ripple & Noise • 1000 VDC Isolation • 3 Year Warranty | |
| Dual Output SIP Package 40 °C to +105 °C Operation Full Load to 95 °C Ambient 1500 VDC Isolation Class B Conducted & Radiated Emissions MTBF >3.5 MHrs 3 Year... | |
| Dual Output SMD Package Industry Standard Pinout Operating Temperature 40 °C to +105 °C 500 VDC Isolation, 3000 VDC Option 3 Year Warranty | |
| Single & Dual Outputs 4:1 Input Range Operating Temperature 40 °C to +100 °C 1500 VDC Isolation Optional 3000 VDC Version Fully Regulated Output No Minimum Load Required MTBF 2.8... | |
| Single Output SMD Package Industry Standard Pinout Operating Temperature 40 °C to +105 °C 1500 VDC Isolation, 3000 VDC Option 3 Year Warranty | |
| Single Output SMD Package Industry Standard Pinout Operating Temperature 40 °C to +105 °C 1500 VDC Isolation 3 Year Warranty | |
| World Wide Medical Approvals Single & Dual Outputs SIP7 Package -40 °C to +85 °C Operation Full Load at 85 °C Ambient 4000 VAC Isolation, 1 x MOPP at 300... |
| << Prev | Next >> |