The DC-DC Converter, part number 29X2285, is a switching regulator designed to provide a maximum output current of 500 mA. It operates within a wide input voltage range of 4.5 to 28 VDC, depending on the specific model. The device features a non-isolated design with a typical switching frequency of 570 kHz and offers efficiencies ranging from 75% to 94%, based on input and output conditions. This converter includes essential performance specifications such as line regulation of ±0.5% maximum and load regulation of ±0.8% from 10% to 100% load. It has a ripple and noise specification of 60 mV peak-to-peak with a minimum load of 10%. The operating temperature range is from -40 °C to +85 °C, with specific derating requirements at higher temperatures. The converter is housed in a 3-pin SIP package, making it suitable for through-hole mounting. It also features continuous short-circuit protection with automatic recovery, ensuring reliability in various applications. The device is RoHS compliant and has a mean time between failures (MTBF) of over 4 million hours at 25 °C.
Linear Regulator Replacement DC DC Converter 1 Output 15V 500mA 17V - 28V Input
DC DC CONVERTER 15V 8W
DC-DC CONVERTER, SWITCHING REG, 0.5A, SIP; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:7.5W; Output Current Max:500mA; Product Range:TR Series; DC / DC Converter Mounting:Through Hole; Input Voltage Max:28V RoHS Compliant: Yes
Linear Regulator DC/DC Converter, Through Hole, 1, 7.5 W, 15 V, 500 mA, 17 V RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1470-2256-5-ND | TR05S15 | 29X2285 | 90W0897 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Switching Reg, 0.5A, Sip; Power Supply Approvals Xp Power | Linear Regulator Dc/dc Converter, Through Hole, 1, 7.5 W, 15 V, 500 Ma, 17 V Rohs Compliant Xp Power |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | DC-DC Converter |
| Technology | Linear Power Supply | Switching Power Supply | Switching Power Supply | Linear Power Supply |
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| DC Output Current | 0.5000 amps | 0.5000 amps |