XP Power DC DC Converters TR10S3V3

Description
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 1A 7V - 28V Input
Request a Quote
Description
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 1A 7V - 28V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TR10 Series DC-DC Converter, part number 10AC9301, provides a regulated output of 3.3V with a maximum output current of 1A. It operates within an input voltage range of 7V to 28V and features an efficiency of up to 90%. The converter is designed for a wide operating temperature range from -40°C to +85°C, making it suitable for various environmental conditions. It has a low no-load input current of 1.5 mA and can handle a maximum capacitive load of 220 µF. The device is housed in a compact SIP package with dimensions of 0.46 x 0.29 x 0.4 inches (11.68 x 7.5 x 10.16 mm) and weighs approximately 0.004 lbs (2.1 g). It includes features such as short circuit protection and complies with Class B conducted and radiated emissions standards. The product is RoHS compliant and comes with a 3-year warranty.

Datasheet Summary
Powered by GS/AI

The TR10 Series DC-DC Converter, part number 10AC9301, provides a regulated output of 3.3V with a maximum output current of 1A. It operates within an input voltage range of 7V to 28V and features an efficiency of up to 90%. The converter is designed for a wide operating temperature range from -40°C to +85°C, making it suitable for various environmental conditions. It has a low no-load input current of 1.5 mA and can handle a maximum capacitive load of 220 µF. The device is housed in a compact SIP package with dimensions of 0.46 x 0.29 x 0.4 inches (11.68 x 7.5 x 10.16 mm) and weighs approximately 0.004 lbs (2.1 g). It includes features such as short circuit protection and complies with Class B conducted and radiated emissions standards. The product is RoHS compliant and comes with a 3-year warranty.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3970-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3970-ND
DC DC Converters 1470-3970-ND
Linear Regulator Replacement DC DC Converter 1 Output 3.3V 1A 7V - 28V Input

Linear Regulator Replacement DC DC Converter 1 Output 3.3V 1A 7V - 28V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - TR10S3V3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
TR10S3V3
Power Supplies - Board Mount - DC DC Converters TR10S3V3
DC DC CONVERTER 3.3V

DC DC CONVERTER 3.3V

Supplier's Site
Dc-Dc Converter, 3.3V, 1A; Dc / Dc Converter Mounting Xp Power - 10AC9301 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 1A; Dc / Dc Converter Mounting Xp Power
10AC9301
Dc-Dc Converter, 3.3V, 1A; Dc / Dc Converter Mounting Xp Power 10AC9301
DC-DC CONVERTER, 3.3V, 1A; DC / DC Converter Mounting:Through Hole; No. of Outputs:1 Output; Output Power Max:3.3W; Output Voltage Nom.:3.3V; Output Current Max:1A; Input Voltage DC Min:7V; Input Voltage DC Max:28V; Product RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 1A; DC / DC Converter Mounting:Through Hole; No. of Outputs:1 Output; Output Power Max:3.3W; Output Voltage Nom.:3.3V; Output Current Max:1A; Input Voltage DC Min:7V; Input Voltage DC Max:28V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3970-ND TR10S3V3 10AC9301
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 3.3V, 1A; Dc / Dc Converter Mounting Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Linear Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

DINRail mount DC-DC converters - DPX30-24WS3P3 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 85 to 95 C (185 to 203 F)
DC Output Voltage 3.3 volts
View Details
3-phase, 400V or 480V Input, 1000W Industrial Quality Power Supply - HTP 1K-F6W - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies Linear - 2322535-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details