XP Power VCS100 Series DC Power Supply VCS7100US12

Description
• 50-100 Watts • Chassis Mount Industrial Supplies • -25 ˚C to +70 ˚C Convection Cooled • Class B Conducted & Radiated Emissions • Output Voltages from 5 V to 48 V • Low Cost
Datasheet
Description
• 50-100 Watts • Chassis Mount Industrial Supplies • -25 ˚C to +70 ˚C Convection Cooled • Class B Conducted & Radiated Emissions • Output Voltages from 5 V to 48 V • Low Cost
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VCS100 Series DC Power Supply - VCS7100US12 - XP Power
Sunnyvale, CA, USA
VCS100 Series DC Power Supply
VCS7100US12
VCS100 Series DC Power Supply VCS7100US12
• 50-100 Watts • Chassis Mount Industrial Supplies • -25 ˚C to +70 ˚C Convection Cooled • Class B Conducted & Radiated Emissions • Output Voltages from 5 V to 48 V • Low Cost

• 50-100 Watts
• Chassis Mount Industrial Supplies
• -25 ˚C to +70 ˚C Convection Cooled
• Class B Conducted & Radiated Emissions
• Output Voltages from 5 V to 48 V
• Low Cost

Supplier's Site Datasheet

Technical Specifications

  XP Power
Product Category Power Supplies
Product Number VCS7100US12
Product Name VCS100 Series DC Power Supply
Type DC Power Supply
Technology Switching Power Supply
Applications Instrumentation, Industrial
Features Overload Protection
Operating Temperature -25 to 70 C (-13 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Switching Power Supplies - 1227162 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details