Weiler Abrasives Datasheets for Wire Brushes
Wire brushes are tools primarily used for abrasive purposes, such as cleaning rust and removing paint.
Wire Brushes: Learn more
| Product Name | Notes |
|---|---|
| 1 row tempered steel wire in center Metal tip Coarse Sweel - For Use on Rough Surfaces Lacquered Hardwood Block | |
| Burgundy elastomer gradually wears exposing consistent short trim for maximum aggression and long life Ideal for applications on flat surfaces that require maximum aggression but no flexibility in the brushing... | |
| Burgundy elastomer gradually wears exposing consistent short trim for maximum aggression and long-life Ideal for applications on flat surfaces that require maximum aggression but no flexibility in the brushing action... | |
| Burgundy elastomerr gradually wears exposing consistent short trim for maximum aggression and long-life Ideal for applications on flat surfaces that require maximum aggression but no flexibility in the brushing action... | |
| Coarse Sweel - For Use on Rough Surfaces 1 Row Tempered Steel Wire in Center Lacquered Hardwood Block | |
| Designed primarily for use on high speed die grinders, cup brushes with permanently attached stems can also be used on drills Designed to be a flexible and economic small diameter... | |
| Designed to be a flexible and economic small diameter brushing tool for a broad range of general purpose applications Tool: die grinder | |
| Engineered for maximum performance in production applications For use on automated equipment such as dedicated gear deburring machines Knot wire wheels with an arbor hole are intended for use on... | |
| Feature a dual-hex nut design that simplifies periodic flipping of the wheel for maximum cleaning action, long life and safer use Narrow face brushes are suitable for cleaning root and... | |
| feature a dual-hex nut design that simplifies periodic flipping of the wheel for maximum cleaning action, long life, and safer use. | |
| Feature an encapsulation that gradually wears away to expose a consistent short trim for higher aggression, controlled brushing action and longer life Crimped wire wheels with a permanently-attached 1/4 in... | |
| Feature an encapsulation that gradually wears away to expose a consistent short trim for higher aggression, controlled brushing action and longer life Ideal for use on straight grinders and stationary... | |
| Feature an encapsulation that gradually wears away to expose a consistent short trim for higher aggression, controlled brushing action and longer life Identifiable by their copper center, Weiler's small diameter... | |
| feature heavy-duty construction and an extra long trim length for cleaning expansion joints and cracks in concrete and asphalt. | |
| Fine crimped wire fill for light duty cleaning and deburring | |
| Fine crimped wire fill for light duty cleaning or deburring in confined areas | |
| Fine crimped wire fill for light duty cleaning or deburring in confined areas Suitable for use with flexible shaft tool and high speed pencil grinder | |
| Fine crimped wire fill for light duty or deburring in very small recessed areas or ID's | |
| Fine crimped wire fill for light duty or deburring in very small recessed areas or ID's Fine Crimped Wire Fill For Light-Duty or Deburring in Very Small Recessed Areas or... | |
| Fine crimped wire fill for light duty or deburring in very small recessed areas or id's For flexible shaft tool and high speed pencil grinder power tools | |
| Fine crimped wire fill for light duty or deburring in very small recessed areas or ID's For use on high speed electric rotary tools and air powered pencil die grinders... | |
| Fine crimped wire fill for light duty or deburring in very small recessed areas or id's For use with flexible shaft tool and high speed pencil grinder power tools Round... | |
| Fine Crimped Wire Fill For Light-Duty or Deburring in Very Small Recessed Areas or ID's | |
| For cleaning concrete forms and green concrete after forms have been removed | |
| Four rows of tightly knotted wire Ideal for use in automated cleaning processes such as removing light mill scale from metal rod and wire Knot wire wheels with an arbor... | |
| Four stem wires and a double spiral of straight wire fill material Provides an aggressive cleaning and deburring action | |
| Heat stabilized black elastomer gradually wears exposing consistent short trim for maximum aggression and long-life Ideal for applications on flat surfaces that require maximum aggression but no flexibility in the... | |
| Heavy duty construction and an extra-long trim length for cleaning expansion joints and cracks in concrete and asphalt For use on walk behind machines Knot wire wheels with an arbor... | |
| Hollow end construction and heavy duty brushing action Engineered to provide cost-effective use for less demanding applications For use with die grinder, drill and drill press power tools Ideal for... | |
| Hollow end construction and heavy duty brushing action For cleaning heavy deposits from valve guides in gas and diesel engines 2000 rpm maximum speed Ideal for more demanding cleaning applications... | |
| Ideal for Cleaning and Prepping Surfaces | |
| Ideal for Cleaning and Prepping Surfaces Scratch brushes are constructed of dense filament/wire with an even trim for a consistent brushing action | |
| Ideal for Cleaning and Prepping Surfaces Scratch brushes are constructed of dense filament/wire with an even trim for a consistent brushing action Heavy-Duty With Scraper | |
| Ideal for Cleaning and Prepping Surfaces Small Handle | |
| Ideal for Cleaning Chips, Boring, Solder, Rust, Dirt and Corrosion from Castings | |
| Ideal for Cleaning Radiators and Narrow, Hard-To-Reach Places 24" Overall Length | |
| Ideal for Cleaning the Sidewall of Tires Foam Block | |
| Ideal for General Purpose, Light Duty Cleaning | |
| Ideal for hand use Straight wire fill allows for easy manual insertion into inside diameter Loop handle | |
| Ideal for somewhat irregular surfaces. | |
| Ideal for sweeping heavy chips and debris Ideal for Sweeping or Scrubbing Concrete or Stone Floors, Driveways, etc Ideal for Sweeping Heavy Chips and Debris Hardwood Block | |
| Ideal for Sweeping or Scrubbing Concrete or Stone Floors, Driveways, etc. Ideal for Sweeping Heavy Chips and Debris Hardwood Block | |
| Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat... | |
| Internal nut for use on dedicated equipment such as line traveling machines that clean and prep OD of pipe prior to coating Suitable for right angle grinder | |
| Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's individual knot... | |
| Longer trim length Very small diameter fill material Tool: bench grinder and pedestal grinder | |
| Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners Engineered for cost-effective use in less demanding applications | |
| Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners Engineered for cost-effective use in less demanding applications Used for right angle grinder Color-coded black... | |
| Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners Using similar product construction and to the same exacting standards as other Weiler weld cleaning... | |
| Orange elastomer gradually wears exposing consistent short trim for maximum aggression and long-life Ideal for applications on flat surfaces that require maximum aggression but no flexibility in the brushing action... | |
| Provide a flexible brushing action and cost-effective performance in general purpose cleaning and deburring applications feature a wider face width to cover more area. For use on straight grinders and... | |
| Provide a Very Flexible Brushing Action | |
| Provide an aggressive brushing action for general purpose deburring cleaning and surface preparation applications Knot wire wheels with a threaded nut are intended for use primarily on small and large... | |
| Provide an aggressive brushing action for general purpose deburring cleaning and surface preparation applications Knot wire wheels with an arbor hole are intended for use on straight grinders and stationary... | |
| Provide heavy duty brushing action with some flexibility Double row of knotted wire for a wider brush face Knot wire wheels with an arbor hole are intended for use on... | |
| Provide heavy duty brushing action with some flexibility For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction,... | |
| Provide heavy duty brushing action with some flexibility Ideal for demanding cleaning applications on somewhat irregular surfaces 1/2 in T at face plate | |
| Provide heavy duty brushing action with some flexibility Ideal for demanding cleaning applications on somewhat irregular surfaces 3/4 in T at face plate | |
| Provide heavy duty brushing action with some flexibility Ideal for demanding cleaning applications on somewhat irregular surfaces 7/16 in Thikness at face plate | |
| Provide heavy duty brushing action with some flexibility Ideal for demanding cleaning applications on somewhat irregular surfaces Knot wire wheels with a permanently-attached 1/4 in stem or shank are primarily... | |
| Provide heavy duty brushing action with some flexibility Ideal for demanding cleaning applications on somewhat irregular surfaces Knot wire wheels with an arbor hole are intended for use on straight... | |
| Provide heavy-duty brushing action with some flexibility ideal for deburring and demanding cleaning applications on somewhat irregular surfaces. | |
| Provide heavy-duty brushing action with some flexibility Ideal for demanding cleaning applications on somewhat irregular surfaces | |
| Provide heavy-duty brushing action with some flexibility Ideal for demanding cleaning applications on somewhat irregular surfaces Color-coded black for easy identification, even during operation | |
| provide maximum brushing action with minimal flexibility;ideal for demanding cleaning and coating removal applications on relatively smooth surfaces. | |
| Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended... | |
| Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications Crimped wire wheels with a threaded nut are intended for use primarily on small... | |
| Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications Feature a wider face width to cover more area 1 in T of face... | |
| Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications Feature a wider face width to cover more area Covers more surface area in... | |
| Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications Feature a wider face width to cover more area Greater fill density and more... | |
| Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications Feature a wider face width to cover more area Maximum wire density and aggression... | |
| Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders... | |
| Provides an aggressive brushing action for general-purpose surface cleaning applications Suitable for right angle grinder tool usage | |
| Provides flexible brushing action and cost effective performance in general purpose cleaning applications Suitable for right angle grinder tool usage | |
| Provides maximum brushing action with minimal flexibility Double row of knotted wire for a wider brush face Knot wire wheels with an arbor hole are intended for use on straight... | |
| Provides the most aggressive brushing action for general purpose cleaning and surface preparation applications Knot wire wheels with a threaded nut are intended for use primarily on small and large... | |
| Reliable and efficient brush at a value price | |
| Saucer shaped radial wheels provide flexible brushing action for addressing corners and hard-to-reach areas Crimped wire wheels with a permanently-attached 1/4 in stem or shank are primarily intended for use... | |
| Saucer-shaped radial wheels permanently mounted on a 1/4" stem to provide flexible brushing action for addressing corners and hard-to-reach areas Crimped wire wheels with a permanently-attached 1/4 in stem or... | |
| Side plates for a shorter trim length and more controlled brushing action in a stem-mounted crimped wire wheel Crimped wire wheels with a permanently-attached 1/4 in stem or shank are... | |
| Single continuous length of stainless steel stem wire Filled with a tuft of crimped wire to provide an aggressive flat side action Ideal for cleaning and deburring internal threads | |
| Single continuous length of stainless steel stem wire Single spiral of crimped wire fill for a more flexible brushing action For use on smooth or threaded blind holes | |
| Solid end construction and flexible brushing action Engineered to provide cost-effective use for less demanding applications For use with die grinder, drill and drill press power tools | |
| Solid end construction and flexible brushing action Engineered to provide cost-effective use for less demanding applications For use with die grinder, drill and drill press power tools Hollow End and... | |
| Solid end construction and flexible brushing action Engineered to provide cost-effective use for less demanding applications Material vortec pro | |
| Solid end construction and flexible brushing action For cleaning heavy deposits from valve guides in gas and diesel engines 2000 rpm maximum speed Engineered to provide cost-effective use for less... | |
| The standard for high performance weld cleaning brushes Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners Wider face wheels can be used for... | |
| Used with inert arc aluminum welding Ideal for Cleaning and Prepping Surfaces Small Handle |
| << Prev | Next >> |