26075 -- 5/8" MINIATURE WIRE CUP BRUSH, .005" BRASS FILL, 1/8" STEM
Weiler Abrasives
5/8" Miniature Wire Cup Brush, .005" Brass Fill, 1/8" Stem
26075
Description
Fine crimped wire fill for light duty cleaning or deburring in confined areas
Suitable for use with flexible shaft tool and high speed pencil grinder
Description
Fine crimped wire fill for light duty cleaning or deburring in confined areas
Suitable for use with flexible shaft tool and high speed pencil grinder
Datasheet
Suppliers
5/8" Miniature Wire Cup Brush, .005" Brass Fill, 1/8" Stem
26075
Fine crimped wire fill for light duty cleaning or deburring in confined areas
Suitable for use with flexible shaft tool and high speed pencil grinder
- Fine crimped wire fill for light duty cleaning or deburring in confined areas
- Suitable for use with flexible shaft tool and high speed pencil grinder
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
26075 |
|
Product Name
|
5/8" Miniature Wire Cup Brush, .005" Brass Fill, 1/8" Stem |
|
Specific Product Type / Shape
|
Cup Brush
|
|
Brush Filament / Fill Material
|
Brass / Bronze; Metal Wire
|
|
Length
|
0.5000 inch (12.7 mm)
|
|
Width
|
1.95 inch (49.53 mm)
|
|
Trim Length
|
0.2500 inch (6.35 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
4500 to 20000 rpm
View Details
Brush Filament / Fill Material
Specialty Blend / Other; Plastic
Features
Static Dissapative; Electrically Conductive / Anti-Static; Antistatic
Length
3.54 inch (90 mm)
View Details
Walter Surface Technologies
Specific Product Type / Shape
Cylinder / Roller Brush; Disc Brush
Brush Filament / Fill Material
Metal Wire
Width
0.2500 to 0.7500 inch (6.35 to 19.05 mm)
View Details