Weiler Abrasives 3" Narrow Face Crimped Wire Wheel, .006" Stainless Steel Fill, 1/2"-3/8" Arbor Hole 244

Description
Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications 7/16 in T at face plate
Datasheet
Description
Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications 7/16 in T at face plate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cresco, PA, United States
3" Narrow Face Crimped Wire Wheel, .006" Stainless Steel Fill, 1/2"-3/8" Arbor Hole
244
3" Narrow Face Crimped Wire Wheel, .006" Stainless Steel Fill, 1/2"-3/8" Arbor Hole 244
Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications 7/16 in T at face plate
  • Intended for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes
  • Featuring Weiler's solid ring construction, these radial brushes are available in heat treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
  • Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications
  • 7/16 in T at face plate
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 244
Product Name 3" Narrow Face Crimped Wire Wheel, .006" Stainless Steel Fill, 1/2"-3/8" Arbor Hole
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 3 inch (76.2 mm)
Width 3 inch (76.2 mm)
Trim Length 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Pipe Cleaning Brushes - 4992470 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
View Details
Barrel Brushes -  - DME Company
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Cleaning and Surface Conditioning; Molding Applications
View Details
Therm-L-Brush™ - K1082CLA40BL - Sealeze
Specs
Specific Product Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon Therm-L-Brush®
Length 120 inch (3048 mm)
View Details