8835 -- 7" STANDARD TWIST KNOT WIRE WHEEL, .014" STEEL FILL, 5/8" ARBOR HOLE
Weiler Abrasives
7" Standard Twist Knot Wire Wheel, .014" Steel Fill, 5/8" Arbor Hole
8835
Description
Provide heavy-duty brushing action with some flexibility
Ideal for demanding cleaning applications on somewhat irregular surfaces
Description
Provide heavy-duty brushing action with some flexibility
Ideal for demanding cleaning applications on somewhat irregular surfaces
Datasheet
Suppliers
7" Standard Twist Knot Wire Wheel, .014" Steel Fill, 5/8" Arbor Hole
8835
Provide heavy-duty brushing action with some flexibility
Ideal for demanding cleaning applications on somewhat irregular surfaces
- Provide heavy-duty brushing action with some flexibility
- Ideal for demanding cleaning applications on somewhat irregular surfaces
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
8835 |
|
Product Name
|
7" Standard Twist Knot Wire Wheel, .014" Steel Fill, 5/8" Arbor Hole |
|
Specific Product Type / Shape
|
Internal / Twisted-in-Wire (Tube / Bore)
|
|
Brush Filament / Fill Material
|
Steel; Metal Wire
|
|
Length
|
7 inch (178 mm)
|
|
Width
|
7 inch (178 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Artist (Detail, Forensic)
Width
0.7480 inch (19 mm)
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
12500 to 20000 rpm
View Details
DEWALT Industrial Tool Co.
Specific Product Type / Shape
Disc Brush
Brush Filament / Fill Material
Metal Wire
View Details