73218 -- HAND WIRE SCRATCH BRUSH, .012 BRASS WIRE FILL, PLASTIC HANDLE
Weiler Abrasives
Hand Wire Scratch Brush, .012 Brass Wire Fill, Plastic Handle
73218
Description
Ideal for Cleaning and Prepping Surfaces
Scratch brushes are constructed of dense filament/wire with an even trim for a consistent brushing action
Description
Ideal for Cleaning and Prepping Surfaces
Scratch brushes are constructed of dense filament/wire with an even trim for a consistent brushing action
Datasheet
Suppliers
Hand Wire Scratch Brush, .012 Brass Wire Fill, Plastic Handle
73218
Ideal for Cleaning and Prepping Surfaces
Scratch brushes are constructed of dense filament/wire with an even trim for a consistent brushing action
- Ideal for Cleaning and Prepping Surfaces
- Scratch brushes are constructed of dense filament/wire with an even trim for a consistent brushing action
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
73218 |
|
Product Name
|
Hand Wire Scratch Brush, .012 Brass Wire Fill, Plastic Handle |
|
Specific Product Type / Shape
|
Scratch / Toothbrush
|
|
Brush Filament / Fill Material
|
Brass / Bronze; Metal Wire
|
|
Length
|
10.85 inch (276 mm)
|
|
Width
|
2.4 inch (60.96 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Specialty Blend / Other; Polyester
Applications
Hand cleaning
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
6000 to 15000 rpm
View Details
Brush Filament / Fill Material
Metal Wire
Length
14 inch (356 mm)
View Details
Specific Product Type / Shape
Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material
Metal Wire
Width
0.9843 to ? inch (25 to ? mm)
View Details