Weiler Abrasives 6" Medium Face Crimped Wire Wheel, .008" Steel Fill, 2" Arbor Hole 6050

Description
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications 15/16 in T of face plate
Description
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications 15/16 in T of face plate

Suppliers

Company
Product
Description
Supplier Links
6
Cresco, PA, United States
6" Medium Face Crimped Wire Wheel, .008" Steel Fill, 2" Arbor Hole
6050
6" Medium Face Crimped Wire Wheel, .008" Steel Fill, 2" Arbor Hole 6050
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications 15/16 in T of face plate
  • Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications
  • For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes
  • Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
  • 15/16 in T of face plate
Supplier's Site

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 6050
Product Name 6" Medium Face Crimped Wire Wheel, .008" Steel Fill, 2" Arbor Hole
Brush Filament / Fill Material Steel; Metal Wire
Length 6 inch (152 mm)
Width 6 inch (152 mm)
Trim Length 1.12 inch (28.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 2878107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Brush Filament / Fill Material Specialty Blend / Other; Polyester
View Details
Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details
1/2
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Steel; Metal Wire
Length 1.3 inch (33.02 mm)
View Details