Weiler Abrasives 1/4" Power Tube Brush, .004" Stainless Steel Wire Fill, 1" Brush Length, Vending Ready 21081V

Description
Single continuous length of stainless steel stem wire Single spiral of crimped wire fill for a more flexible brushing action For use on smooth or threaded blind holes
Datasheet
Description
Single continuous length of stainless steel stem wire Single spiral of crimped wire fill for a more flexible brushing action For use on smooth or threaded blind holes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4
Cresco, PA, United States
1/4" Power Tube Brush, .004" Stainless Steel Wire Fill, 1" Brush Length, Vending Ready
21081V
1/4" Power Tube Brush, .004" Stainless Steel Wire Fill, 1" Brush Length, Vending Ready 21081V
Single continuous length of stainless steel stem wire Single spiral of crimped wire fill for a more flexible brushing action For use on smooth or threaded blind holes
  • Single continuous length of stainless steel stem wire
  • Single spiral of crimped wire fill for a more flexible brushing action
  • For use on smooth or threaded blind holes
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 21081V
Product Name 1/4" Power Tube Brush, .004" Stainless Steel Wire Fill, 1" Brush Length, Vending Ready
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 3.5 inch (88.9 mm)
Width 0.2000 inch (5.08 mm)
Rotary Speed 2000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Abrasive Brushes - 1884106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rotary Speed 12500 rpm
Outer / OD 3.94 inch (100 mm)
View Details
Regular Fiberglass Wheel - AE0111 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; FybRglass®
Width 0.6299 to ? inch (16 to ? mm)
View Details
Thread Cleaning Brushes - TCS Series - DME Company
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Molding Applications
View Details